IC CPLD 64MC 25NS 44PLCC Product overview: ATF1504ASL-25JU44 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1504ASL-25JU4
IC CPLD 64MC 25NS 44PLCC
Win Source Part Number: 1353425-ATF1504ASL-2
Category: Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: ATF15xx
Package: Tube
Product Status: Active
Package / Case: 44-LCC (J-Lead)
Supplier Device Package: 44-PLCC (16.6x16.6)
Base Product Number: ATF1504
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of I/O: 32
Programmable Type: In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max: 25 ns
Voltage Supply - Internal: 4.5V ~ 5.5V
Number of Macrocells: 64
IC CPLD 64MC 25NS 44PLCC
CPLD - Complex Programmable Logic Devices CPLD 64 MACROCELL w/ISP STD PWR 5V
IC CPLD 64MC 25NS 44PLCC
IC CPLD 64MC 25NS 44PLCC
CPLD, EEPROM, 64 MACROCELL, 25NS, PLCC-44; CPLD Type:EEPROM; No. of Macrocells:64; No. of I/O s:32I/O s; Logic Case Style:LCC; No. of Pins:44Pins; Frequency:60MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; MSL:- RoHS Compliant: Yes
IC CPLD 64MC 25NS 44PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-ATF1504ASL-25JU44 | ATF1504ASL-25JU44-ND | 1353425-ATF1504ASL-25JU44 | ATF1504ASL-25JU44 | ATF1504ASL-25JU44 | ATF1504ASL-25JU44 | ATF1504ASL-25JU44 | 68T2396 | ATF1504ASL-25JU44 |
| Product Name | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Cpld, Eeprom, 64 Macrocell, 25Ns, Plcc-44; Cpld Type Microchip | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 64 | 64 | 64 | 64 | 64 | ||||
| System Gates | 1500 | ||||||||
| Terms per Macrocell | 40 | ||||||||
| Package Type | Other; Tube | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | Other; LCC | ||||
| Pins | 44 | 44 | 44 |