IC CPLD 64MC 20NS 68PLCC
IC CPLD 64MC 20NS 68PLCC
IC CPLD 64MC 20NS 68PLCC
IC CPLD 64MC 20NS 68PLCC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ATF1504ASL-20JC68-ND | ATF1504ASL-20JC68 | ATF1504ASL-20JC68 | ATF1504ASL-20JC68 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||
| Package Type | Other; 68-LCC (J-Lead) | Other; 68-LCC (J-Lead) | ||
| Pins | 68 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |