IC CPLD 64MC 7.5NS 44PLCC
IC CPLD 64MC 7.5NS 44PLCC Product overview: ATF1504AS-7JX44 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1504AS-7JX44 can be used for catalog matching and distributor lookup.
CPLD, 32 I/O, 0 TO 70DEG C ROHS COMPLIANT: YES
CPLD - Complex Programmable Logic Devices CPLD Com. Temp 44 PLCC, 5V-7NS
IC CPLD 64MC 7.5NS 44PLCC
IC CPLD 64MC 7.5NS 44PLCC
IC CPLD 64MC 7.5NS 44PLCC
IC CPLD 64MC 7.5NS 44PLCC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ATF1504AS-7JX44-ND | 695-ATF1504AS-7JX44 | 65AH3796 | ATF1504AS-7JX44 | ATF1504AS-7JX44 | ATF1504AS-7JX44 | ATF1504AS-7JX44 | ATF1504AS-7JX44 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | Cpld, 32 I/o, 0 To 70Deg C Rohs Compliant Microchip | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||||
| Package Type | Other; 44-LCC (J-Lead) | Other; Tube | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | ||||
| Pins | 44 | 44 | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 32 C (90 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Macrocells | 64 | 64 | 64 |