IC CPLD 64MC 7.5NS 44TQFP Product overview: ATF1504AS-7AX44 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1504AS-7AX44 can be used for catalog matching and distributor lookup.
IC CPLD 64MC 7.5NS 44TQFP
Manufacturer: Microchip Technology
Win Source Part Number: 862309-ATF1504AS-7AX
Series: ATF15xx
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 44-TQFP
Mounting: Surface Mount
Number of I/O: 32
Family Name: ATF1504
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CPLD 64MC 7.5NS 44TQFP
CPLD - Complex Programmable Logic Devices CPLD 64 MACROCELL w/ISP STD PWR 5V
IC CPLD 64MC 7.5NS 44TQFP
IC CPLD 64MC 7.5NS 44TQFP
IC CPLD 64MC 7.5NS 44TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-ATF1504AS-7AX44 | ATF1504AS-7AX44-ND | 862309-ATF1504AS-7AX44 | ATF1504AS-7AX44 | ATF1504AS-7AX44 | ATF1504AS-7AX44 | ATF1504AS-7AX44 | ATF1504AS-7AX44 |
| Product Name | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1504AS-7AX44 | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 64 | 64 | 64 | |||||
| System Gates | 1500 | |||||||
| Terms per Macrocell | 40 | |||||||
| Package Type | Other; Tray | TQFP; Other; 44-TQFP | QFP; TQFP; Other; 44-TQFP (10x10) | QFP; Other; 44-TQFP | QFP; TQFP | QFP; TQFP; Other; 44-TQFP | ||
| Pins | 44 | 44 |