Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1168020-ATF1504AS-15
Operating Supply Voltage: 5 V
Memory Type: EEPROM
Number of Pins: 84
Number of Logic Elements/Cells: 4
Propagation Delay: 15 ns
Categories: Embedded - CPLDs(Complex Programmable Logic Devices)
Case / Package: PLCC
Max Frequency: 76.9 MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Turn-On Delay Time: 15 ns
Number of Logic Blocks (LABs): 4
Max Operating Temperature: 85 °C
Speed Grade: 15
Product overview: ATF1504AS-15JU84 from Microchip Technology is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1504AS-15JU84
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1168020-ATF1504AS-15JU84 | 695-ATF1504AS-15JU84 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1504AS-15JU84 | Cpld |
| Logic Cells / Logic Blocks | 4 | 4 |
| Package Type | PLCC; Other; PLCC | Other; PLCC |
| Pins | 84 | 84 |
| Speed Grade | 15 | 15 |