Manufacturer: Microchip Technology
Win Source Part Number: 039433-ATF1504AS-15A
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 32
Programmable Type: In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Macrocells: 64
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC CPLD 64MC 15NS 44TQFP
IC CPLD 64MC 15NS 44TQFP Product overview: ATF1504AS-15AC44 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1504AS-15AC44
IC CPLD 64MC 15NS 44TQFP
IC CPLD 64MC 15NS 44TQFP
IC CPLD 64MC 15NS 44TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 039433-ATF1504AS-15AC44 | ATF1504AS-15AC44-ND | 695-ATF1504AS-15AC44 | ATF1504AS-15AC44 | ATF1504AS-15AC44 | ATF1504AS-15AC44 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1504AS-15AC44 | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 64 | 64 | 64 | |||
| Package Type | QFP; TQFP; Other; 44-TQFP (10x10) | TQFP; Other; 44-TQFP | Other; Tray | QFP; TQFP | QFP; TQFP; Other; 44-TQFP | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | Other; 4.75 V to 5.25 V | Other; 4.75V ~ 5.25V |