IC CPLD 64MC 10NS 84PLCC
Manufacturer: Microchip Technology
Win Source Part Number: 769178-ATF1504AS-10J
Series: ATF15xx
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 84-LCC (J-Lead)
Mounting: SMD
Number of I/O: 64
Programmable Type: In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.5 V ~ 5.5 V
Number of Macrocells: 64
Family Name: ATF1504AS
Categories: Integrated Circuits (ICs)
Manufacturer Package: 84-PLCC (29.31x29.31)
Alternative Parts (Cross-Reference): CY7C372-83YMB; XCR5064-12PC84I; EPM7064LI84-15; EPM7064LC84-7;
Introduction Date: May 02, 1997
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC CPLD 64MC 10NS 84PLCC Product overview: ATF1504AS-10JU84 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1504AS-10JU84
IC CPLD 64MC 10NS 84PLCC
CPLD - Complex Programmable Logic Devices CPLD 64 MACROCELL w/ISP STD PWR 5V
IC CPLD 64MC 10NS 84PLCC
IC CPLD 64MC 10NS 84PLCC
IC CPLD 64MC 10NS 84PLCC
CPLD, -40 TO 85DEG C, PLCC; CPLD Type:EEPROM; No. of Macrocells:64; No. of I/O s:64I/O s; Logic Case Style:PLCC; No. of Pins:84Pins; Frequency:125MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Propagation Delay:10ns; Global RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ATF1504AS-10JU84-ND | 769178-ATF1504AS-10JU84 | 695-ATF1504AS-10JU84 | ATF1504AS-10JU84 | ATF1504AS-10JU84 | ATF1504AS-10JU84 | ATF1504AS-10JU84 | ATF1504AS-10JU84 | 99AC8815 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1504AS-10JU84 | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Cpld, -40 To 85Deg C, Plcc; Cpld Type Microchip |
| Features | In-system Programmability | ||||||||
| Package Type | Other; 84-LCC (J-Lead) | Other; Tube | Other; 84-LCC (J-Lead) | Other; 84-LCC (J-Lead) | Other; PLCC | ||||
| Pins | 84 | 84 | 84 | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Macrocells | 64 | 64 | 64 | 64 | 64 |