The ATF1504AS-10JU44 is a high-performance, high-density Complex Programmable Logic Device (CPLD) featuring 64 macrocells and a maximum pin-to-pin delay of 10 ns. It supports up to 68 bi-directional I/O pins, with four dedicated input pins that can function as global control signals. The device operates at speeds up to 125 MHz and offers enhanced routing resources, allowing for efficient design modifications. This CPLD is designed for in-system programmability via JTAG and includes flexible logic macrocells that can be configured for various logic functions. It supports advanced power management features, including automatic standby modes and programmable pin-keeper circuits. The ATF1504AS-10JU44 is available in a 44-lead PLCC package and is compliant with RoHS standards. With a data retention capability of 20 years and a latch-up immunity of 200 mA, this device is suitable for both commercial and industrial applications, operating within a temperature range of -40°C to +85°C. The ATF1504AS-10JU44 is fully reprogrammable, supporting up to 10,000 program/erase cycles, making it a versatile choice for complex logic designs.
IC CPLD 64MC 10NS 44PLCC
IC CPLD 64MC 10NS 44PLCC Product overview: ATF1504AS-10JU44 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1504AS-10JU44
Manufacturer: Atmel
Win Source Part Number: 1149145-ATF1504AS-10
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC CPLD 64MC 10NS 44PLCC
CPLD - Complex Programmable Logic Devices CPLD 64 MACROCELL w/ISP STD PWR 5V
IC CPLD 64MC 10NS 44PLCC
IC CPLD 64MC 10NS 44PLCC
IC CPLD 64MC 10NS 44PLCC
CPLD, EEPROM, 64 MACROCELL, 10NS, PLCC-44; CPLD Type:EEPROM; No. of Macrocells:64; No. of I/O s:32I/O s; Logic Case Style:LCC; No. of Pins:44Pins; Frequency:125MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; MSL:MSL 2 - 1 year RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1771497 | 1771932P | ATF1504AS-10JU44-ND | 695-ATF1504AS-10JU44 | 1149145-ATF1504AS-10JU44 | ATF1504AS-10JU44 | ATF1504AS-10JU44 | ATF1504AS-10JU44 | ATF1504AS-10JU44 | ATF1504AS-10JU44 | 68T2389 |
| Product Name | CPLDs | CPLDs | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1504AS-10JU44 | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Cpld, Eeprom, 64 Macrocell, 10Ns, Plcc-44; Cpld Type Microchip |
| Macrocells | 64 | 64 | 64 | 64 | 64 | 64 | |||||
| Logic Cells / Logic Blocks | 64 | 64 | |||||||||
| Package Type | PLCC; Other; Plcc | Other; 44-LCC (J-Lead) | Other; Tube | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | Other; LCC | |||||
| Pins | 44 | 44 | 44 | 44 | |||||||
| User I/Os | 68 pins | 68 pins | 32 pins | 32 pins | 32 pins | 32 pins |