Microchip Technology, Inc. Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1504AS-10JI44 ATF1504AS-10JI44

Description
Manufacturer: Microchip Technology Win Source Part Number: 039431-ATF1504AS-10J I44 Packaging: Tube/Rail Mounting: SMD (SMT) Number of I/O: 32 Programmable Type: In System Programmable (min 10K program/erase cycles) Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Macrocells: 64 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 039431-ATF1504AS-10J I44 Packaging: Tube/Rail Mounting: SMD (SMT) Number of I/O: 32 Programmable Type: In System Programmable (min 10K program/erase cycles) Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Macrocells: 64 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1504AS-10JI44 - 039431-ATF1504AS-10JI44 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1504AS-10JI44
039431-ATF1504AS-10JI44
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1504AS-10JI44 039431-ATF1504AS-10JI44
Manufacturer: Microchip Technology Win Source Part Number: 039431-ATF1504AS-10J I44 Packaging: Tube/Rail Mounting: SMD (SMT) Number of I/O: 32 Programmable Type: In System Programmable (min 10K program/erase cycles) Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Macrocells: 64 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-PLCC (16.59x16.59) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 039431-ATF1504AS-10JI44
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of I/O: 32
Programmable Type: In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.5 V to 5.5 V
Number of Macrocells: 64
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - ATF1504AS-10JI44-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
ATF1504AS-10JI44-ND
CPLDs (Complex Programmable Logic Devices) ATF1504AS-10JI44-ND
IC CPLD 64MC 10NS 44PLCC

IC CPLD 64MC 10NS 44PLCC

Buy Now Datasheet
CPLD Programmable Logic Device - 695-ATF1504AS-10JI44 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-ATF1504AS-10JI44
CPLD Programmable Logic Device 695-ATF1504AS-10JI44
IC CPLD 64MC 10NS 44PLCC Product overview: ATF1504AS-10JI44 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1504AS-10JI44 can be used for catalog matching and distributor lookup.

IC CPLD 64MC 10NS 44PLCC Product overview: ATF1504AS-10JI44 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1504AS-10JI44 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1504AS-10JI44 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
ATF1504AS-10JI44
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) ATF1504AS-10JI44
IC CPLD 64MC 10NS 44PLCC

IC CPLD 64MC 10NS 44PLCC

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1504AS-10JI44 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
ATF1504AS-10JI44
Embedded - CPLDs (Complex Programmable Logic Devices) ATF1504AS-10JI44
IC CPLD 64MC 10NS 44PLCC

IC CPLD 64MC 10NS 44PLCC

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - ATF1504AS-10JI44 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
ATF1504AS-10JI44
CPLDs (Complex Programmable Logic Devices) ATF1504AS-10JI44
IC CPLD 64MC 10NS 44PLCC

IC CPLD 64MC 10NS 44PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 039431-ATF1504AS-10JI44 ATF1504AS-10JI44-ND 695-ATF1504AS-10JI44 ATF1504AS-10JI44 ATF1504AS-10JI44 ATF1504AS-10JI44
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1504AS-10JI44 CPLDs (Complex Programmable Logic Devices) CPLD Programmable Logic Device Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Macrocells 64 64 64
Package Type PLCC; Other; 44-PLCC (16.59x16.59) Other; 44-LCC (J-Lead) Other; Tube Other; 44-LCC (J-Lead)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 4.5 V to 5.5 V Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data