CPLD ATF1500 1.5K Gates 64 Macro Cells
CPLD ATF1500 1.5K Gates 64 Macro Cells
Manufacturer: Atmel
Win Source Part Number: 1149141-ATF1504AS-10
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC CPLD 64MC 10NS 44TQFP
IC CPLD 64MC 10NS 44TQFP Product overview: ATF1504AS-10AU44 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1504AS-10AU44
CPLD - Complex Programmable Logic Devices CPLD 64 MACROCELL w/ISP STD PWR 5V
IC CPLD 64MC 10NS 44TQFP
IC CPLD 64MC 10NS 44TQFP
IC CPLD 64MC 10NS 44TQFP
CPLD, 32 I/O, -40 TO 85DEG C ROHS COMPLIANT: YES
IC CPLD 64MC 10NS 44TQFP
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1278200P | 1278200 | 1149141-ATF1504AS-10AU44 | ATF1504AS-10AU44-ND | 695-ATF1504AS-10AU44 | ATF1504AS-10AU44 | ATF1504AS-10AU44 | ATF1504AS-10AU44 | ATF1504AS-10AU44 | 65AH3794 | ATF1504AS-10AU44 |
| Product Name | CPLDs | CPLDs | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1504AS-10AU44 | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Cpld, 32 I/o, -40 To 85Deg C Rohs Compliant Microchip | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 64 | 64 | 64 | 64 | 64 | ||||||
| Logic Cells / Logic Blocks | 3 | 3 | |||||||||
| User I/Os | 68 pins | 68 pins | 32 pins | 32 pins | 32 pins | ||||||
| Memory Support | Other; EEPROM | Other; EEPROM | |||||||||
| Package Type | QFP; Other; Tqfp | TQFP; Other; 44-TQFP | Other; Tray | QFP; Other; 44-TQFP | QFP; TQFP; Other; 44-TQFP | QFP; TQFP |