IC CPLD 64MC 10NS 100TQFP Product overview: ATF1504AS-10AU100 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1504AS-10AU10
IC CPLD 64MC 10NS 100TQFP
Manufacturer: Microchip Technology
Win Source Part Number: 039430-ATF1504AS-10A
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 64
Programmable Type: In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.5 V to 5.5 V
Number of Macrocells: 64
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC CPLD 64MC 10NS 100TQFP
CPLD, EEPROM, 64 MACROCELL, 10NS, TQFP-100; CPLD Type:EEPROM; No. of Macrocells:64; No. of I/O s:64I/O s; Logic Case Style:TQFP; No. of Pins:100Pins; Frequency:125MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Logic Type:CPLD RoHS Compliant: Yes
IC CPLD 64MC 10NS 100TQFP
CPLD - Complex Programmable Logic Devices CPLD 64 MACROCELL w/ISP STD PWR 5V
IC CPLD 64MC 10NS 100TQFP
IC CPLD 64MC 10NS 100TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-ATF1504AS-10AU100 | ATF1504AS-10AU100-ND | 039430-ATF1504AS-10AU100 | ATF1504AS-10AU100 | 68T2387 | ATF1504AS-10AU100 | ATF1504AS-10AU100 | ATF1504AS-10AU100 | ATF1504AS-10AU100 |
| Product Name | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1504AS-10AU100 | Embedded - CPLDs (Complex Programmable Logic Devices) | Cpld, Eeprom, 64 Macrocell, 10Ns, Tqfp-100; Cpld Type Microchip | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 64 | 64 | 64 | 64 | 64 | ||||
| System Gates | 1500 | ||||||||
| Terms per Macrocell | 40 | ||||||||
| Package Type | Other; Tray | TQFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP (14x14) | Other; TQFP | QFP; TQFP | QFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP | ||
| Pins | 100 | 100 | 100 |