The ATF1504AS-10AC100 is a high-density, high-performance Complex Programmable Logic Device (CPLD) featuring 64 macrocells. It supports up to 5 product terms per macrocell, expandable to 40, and offers a maximum pin-to-pin delay of 7.5 ns. The device operates with registered logic up to 125 MHz and includes enhanced routing resources for improved connectivity. In-system programmability is facilitated via JTAG, and the device features flexible logic macrocell configurations, including D/T/latch configurable flip-flops, global and individual register control signals, and programmable output options. Advanced power management features include automatic standby modes and programmable pin-keeper circuits. The ATF1504AS-10AC100 is available in various package types, including 100-lead TQFP, and is compliant with PCI standards. It operates at either 3.3V or 5.0V I/O levels and is designed for robust performance with 2000V ESD protection and 20-year data retention. This device is suitable for applications requiring high logic density and flexibility.
IC CPLD 64MC 10NS 100TQFP
IC CPLD 64MC 10NS 100TQFP Product overview: ATF1504AS-10AC100 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1504AS-10AC10
Manufacturer: Atmel
Win Source Part Number: 1149138-ATF1504AS-10
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC CPLD 64MC 10NS 100TQFP
IC CPLD 64MC 10NS 100TQFP
IC CPLD 64MC 10NS 100TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ATF1504AS-10AC100-ND | 695-ATF1504AS-10AC100 | 1149138-ATF1504AS-10AC100 | ATF1504AS-10AC100 | ATF1504AS-10AC100 | ATF1504AS-10AC100 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1504AS-10AC100 | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||
| Package Type | TQFP; Other; 100-TQFP | Other; Tray | QFP; TQFP; Other; 100-TQFP | QFP; TQFP | ||
| Pins | 100 | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |