Manufacturer: Atmel
Win Source Part Number: 1149136-ATF1502BE-5A
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): M4A5-32/32-10VC; ATF1500AL-25AC44; ATF1500AL-25AI;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC CPLD 32MC 5NS 44TQFP Product overview: ATF1502BE-5AX44 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1502BE-5AX44 can be used for catalog matching and distributor lookup.
IC CPLD 32MC 5NS 44TQFP
IC CPLD 32MC 5NS 44TQFP
IC CPLD 32MC 5NS 44TQFP
IC CPLD 32MC 7NS 44TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1149136-ATF1502BE-5AX44 | 695-ATF1502BE-5AX44 | ATF1502BE-5AX44-ND | ATF1502BE-5AX44 | ATF1502BE-5AX44 | ATF1502BE-5AX44 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1502BE-5AX44 | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 32 | 32 | ||||
| Package Type | Other; Tray | TQFP; Other; 44-TQFP | QFP; TQFP; Other; 44-TQFP | |||
| User I/Os | 32 pins | 32 pins | 32 pins | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 32 C (90 F) |