Manufacturer: Microchip Technology
Win Source Part Number: 769177-ATF1502ASV-20
Series: ATF15xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 44-TQFP
Mounting: SMD
Number of I/O: 32
Programmable Type: In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max: 20.0ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Macrocells: 32
Part Status: Obsolete(EOL)
Family Name: ATF1502ASV
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): XC2C32-3VQ44C; LC4032B-3T44C; LC4032C-10T44I; XC2C32-6VQG44C;
Introduction Date: May 02, 1997
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC CPLD 32MC 20NS 44TQFP Product overview: ATF1502ASV-20AC44 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1502ASV-20AC4
IC CPLD 32MC 20NS 44TQFP
IC CPLD 32MC 20NS 44TQFP
IC CPLD 32MC 20NS 44TQFP
IC CPLD 32MC 20NS 44TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 769177-ATF1502ASV-20AC44 | 695-ATF1502ASV-20AC44 | ATF1502ASV-20AC44-ND | ATF1502ASV-20AC44 | ATF1502ASV-20AC44 | ATF1502ASV-20AC44 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1502ASV-20AC44 | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 32 | 32 | 32 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | Other; 3 V ~ 3.6 V | Other; 3V ~ 3.6V | ||||
| Package Type | Other; Tray | TQFP; Other; 44-TQFP | QFP; TQFP; Other; 44-TQFP | QFP; TQFP |