Manufacturer: Atmel
Win Source Part Number: 1149131-ATF1502ASL-2
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC CPLD 32MC 25NS 44PLCC
IC CPLD 32MC 25NS 44PLCC Product overview: ATF1502ASL-25JU44 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1502ASL-25JU4
IC CPLD 32MC 25NS 44PLCC
IC CPLD 32MC 25NS 44PLCC
CPLD, EEPROM, 32 MACROCELL, 25NS, PLCC-44; CPLD Type:EEPROM; No. of Macrocells:32; No. of I/O s:32I/O s; Logic Case Style:LCC; No. of Pins:44Pins; Frequency:60MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
CPLD, 32 I/O, -40 TO 85DEG C ROHS COMPLIANT: YES
CPLD - Complex Programmable Logic Devices CPLD 32 MACROCELL ISP LO-PWR 5V-25NS
IC CPLD 32MC 25NS 44PLCC
IC CPLD 32MC 25NS 44PLCC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1149131-ATF1502ASL-25JU44 | ATF1502ASL-25JU44-ND | 695-ATF1502ASL-25JU44 | ATF1502ASL-25JU44 | ATF1502ASL-25JU44 | 68T2382 | 65AH3792 | ATF1502ASL-25JU44 | ATF1502ASL-25JU44 | ATF1502ASL-25JU44 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1502ASL-25JU44 | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Cpld, Eeprom, 32 Macrocell, 25Ns, Plcc-44; Cpld Type Microchip | Cpld, 32 I/o, -40 To 85Deg C Rohs Compliant Microchip | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||||||
| Package Type | Other; 44-LCC (J-Lead) | Other; Tube | Other; 44-LCC (J-Lead) | Other; LCC | Other; 44-LCC (J-Lead) | |||||
| Pins | 44 | 44 | 44 | |||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 32 C (90 F) | |||||
| Macrocells | 32 | 32 | 32 | 32 |