Manufacturer: Microchip Technology
Win Source Part Number: 912056-ATF1502ASL-25
Series: ATF15xx
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 44-TQFP
Mounting: Surface Mount
Number of I/O: 32
Part Status: Obsolete
Family Name: ATF1502ASL
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CPLD 32MC 25NS 44TQFP
IC CPLD 32MC 25NS 44TQFP Product overview: ATF1502ASL-25AC44 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1502ASL-25AC4
IC CPLD 32MC 25NS 44TQFP
IC CPLD 32MC 25NS 44TQFP
IC CPLD 32MC 25NS 44TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 912056-ATF1502ASL-25AC44 | ATF1502ASL-25AC44-ND | 695-ATF1502ASL-25AC44 | ATF1502ASL-25AC44 | ATF1502ASL-25AC44 | ATF1502ASL-25AC44 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1502ASL-25AC44 | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Package Type | QFP; TQFP; Other; 44-TQFP (10x10) | TQFP; Other; 44-TQFP | Other; Tray | QFP; TQFP; Other; 44-TQFP | QFP; TQFP | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Features | In-system Programmability | |||||
| Pins | 44 |