IC CPLD 32MC 7.5NS 44PLCC
Manufacturer: Microchip Technology
Win Source Part Number: 769175-ATF1502AS-7JX
Series: ATF15xx
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 44-LCC (J-Lead)
Mounting: SMD
Number of I/O: 32
Programmable Type: In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 4.75 V ~ 5.25 V
Number of Macrocells: 32
Family Name: ATF1502AS
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): ispLSI 2032LV-80LJ; EPM7032SLC44-7F; M4-32/32-18JNI; EPM7032SLC44-6FN;
Introduction Date: May 02, 1997
ECCN: 3A991.a.2
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC CPLD 32MC 7.5NS 44PLCC Product overview: ATF1502AS-7JX44 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1502AS-7JX44 can be used for catalog matching and distributor lookup.
IC CPLD 32MC 7.5NS 44PLCC
CPLD, EEPROM, 32 MACROCELL, 7.5NS, PLCC-44; CPLD Type:EEPROM; No. of Macrocells:32; No. of I/O s:32I/O s; Logic Case Style:LCC; No. of Pins:44Pins; Frequency:166.7MHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; MSL:- RoHS Compliant: Yes
IC CPLD 32MC 7.5NS 44PLCC
CPLD - Complex Programmable Logic Devices CPLD 32 MACROCELL ISP STD PWR 5V-7NS
IC CPLD 32MC 7NS 44PLCC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ATF1502AS-7JX44-ND | 769175-ATF1502AS-7JX44 | 695-ATF1502AS-7JX44 | ATF1502AS-7JX44 | 68T2380 | ATF1502AS-7JX44 | ATF1502AS-7JX44 | ATF1502AS-7JX44 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1502AS-7JX44 | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Cpld, Eeprom, 32 Macrocell, 7.5Ns, Plcc-44; Cpld Type Microchip | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||||
| Package Type | Other; 44-LCC (J-Lead) | Other; Tube | Other; 44-LCC (J-Lead) | Other; LCC | ||||
| Pins | 44 | 44 | 44 | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 32 C (90 F) | |||
| Macrocells | 32 | 32 | 32 | 32 |