Manufacturer: Atmel
Win Source Part Number: 1149128-ATF1502AS-7A
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC CPLD 32MC 7.5NS 44TQFP Product overview: ATF1502AS-7AX44 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1502AS-7AX44 can be used for catalog matching and distributor lookup.
IC CPLD 32MC 7.5NS 44TQFP
CPLD - Complex Programmable Logic Devices CPLD 32 MACROCELL ISP STD PWR 5V-7NS
CPLD, EEPROM, 32 MACROCELL, 7.5NS, TQFP-44; CPLD Type:EEPROM; No. of Macrocells:32; No. of I/O s:32I/O s; Logic Case Style:TQFP; No. of Pins:44Pins; Frequency:166.7MHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; MSL:- RoHS Compliant: Yes
IC CPLD 32MC 7.5NS 44TQFP
IC CPLD 32MC 7NS 44TQFP
IC CPLD 32MC 7NS 44TQFP
IC CPLD 32MC 7.5NS 44TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1149128-ATF1502AS-7AX44 | 695-ATF1502AS-7AX44 | ATF1502AS-7AX44-ND | ATF1502AS-7AX44 | 68T2379 | ATF1502AS-7AX44 | ATF1502AS-7AX44 | ATF1502AS-7AX44 | ATF1502AS-7AX44 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1502AS-7AX44 | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Cpld, Eeprom, 32 Macrocell, 7.5Ns, Tqfp-44; Cpld Type Microchip | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 32 | 32 | 32 | 32 | |||||
| System Gates | 750 | ||||||||
| Terms per Macrocell | 40 | ||||||||
| Package Type | Other; Tray | TQFP; Other; 44-TQFP | Other; TQFP | QFP; TQFP; Other; 44-TQFP | QFP; Other; 44-TQFP | ||||
| Pins | 44 | 44 | 44 |