Microchip Technology, Inc. Cpld Type Microchip ATF1502AS-10JU44.

Description
CPLD Type:EEPROM; No. of Macrocells:32; No. of I/O s:32I/O s; Logic Case Style:LCC; No. of Pins:44Pins; Frequency:125MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Propagation Delay:10ns; Global Clock Setup Time:7ns RoHS Compliant: Yes
Datasheet
Description
CPLD Type:EEPROM; No. of Macrocells:32; No. of I/O s:32I/O s; Logic Case Style:LCC; No. of Pins:44Pins; Frequency:125MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Propagation Delay:10ns; Global Clock Setup Time:7ns RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cpld Type Microchip - 15AC9824 - Newark, An Avnet Company
Chicago, IL, United States
Cpld Type Microchip
15AC9824
Cpld Type Microchip 15AC9824
CPLD Type:EEPROM; No. of Macrocells:32; No. of I/O s:32I/O s; Logic Case Style:LCC; No. of Pins:44Pins; Frequency:125MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Propagation Delay:10ns; Global Clock Setup Time:7ns RoHS Compliant: Yes

CPLD Type:EEPROM; No. of Macrocells:32; No. of I/O s:32I/O s; Logic Case Style:LCC; No. of Pins:44Pins; Frequency:125MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Propagation Delay:10ns; Global Clock Setup Time:7ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Complex Programmable Logic Devices (CPLD)
Product Number 15AC9824
Product Name Cpld Type Microchip
Macrocells 32
Package Type Other; LCC
Pins 44
Internal Frequency 125 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI1048E-90LT - Lingto Electronic Limited
Specs
System Gates 8000
User I/Os 96 pins
Propagation Delay 10 ns
View Details
CPLD Programmable Logic Device - 695-ATF1508ASL-25JU84 - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 128
Package Type Other; Tube
Internal Frequency 33.3 MHz
View Details
7 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032TC44-10 - Lingto Electronic Limited
Specs
System Gates 600
User I/Os 36 pins
Propagation Delay 10 ns
View Details