The ATF1502AS-10JU44 is a high-performance, high-density Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd. It features 32 macrocells, allowing for complex logic integration with up to 36 inputs. The device supports a maximum pin-to-pin delay of 10 ns and can operate at speeds up to 125 MHz. It includes advanced routing resources, enabling efficient design modifications and increased gate count utilization. This CPLD offers in-system programmability via JTAG and supports flexible logic configurations, including D/T latch configurable flip-flops and programmable output options. It is designed with advanced power management features, including a low standby current of 10 OºA for the "L" version and programmable pin-keeper inputs. The ATF1502AS-10JU44 is available in both commercial and industrial temperature ranges and comes in a 44-lead PLCC package. The device is fully reprogrammable, with a lifespan of 10,000 program/erase cycles and a data retention period of 20 years. It also provides robust protection features, including 2000V ESD protection and 200mA latch-up immunity. This makes it suitable for a variety of applications requiring reliable and flexible logic solutions.
Manufacturer: Atmel
Win Source Part Number: 1149127-ATF1502AS-10
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): ISPLSI2032E-110LJ44;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC CPLD 32MC 10NS 44PLCC Product overview: ATF1502AS-10JU44 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1502AS-10JU44
IC CPLD 32MC 10NS 44PLCC
CPLD - Complex Programmable Logic Devices CPLD 32 MACROCELL ISP STD PWR 5V-10NS
IC CPLD 32MC 10NS 44PLCC
IC CPLD 32MC 10NS 44PLCC
CPLD, 32 I/O, -40 TO 85DEG C ROHS COMPLIANT: YES
IC CPLD 32MC 10NS 44PLCC
IC CPLD 32MC 10NS 44PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1149127-ATF1502AS-10JU44 | 695-ATF1502AS-10JU44 | ATF1502AS-10JU44-ND | ATF1502AS-10JU44 | ATF1502AS-10JU44 | ATF1502AS-10JU44 | 65AH3791 | ATF1502AS-10JU44 | ATF1502AS-10JU44 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1502AS-10JU44 | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Cpld, 32 I/o, -40 To 85Deg C Rohs Compliant Microchip | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 32 | 32 | 32 | ||||||
| System Gates | 750 | ||||||||
| Terms per Macrocell | 40 | ||||||||
| Package Type | Other; Tube | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | |||||
| Pins | 44 | 44 |