IC CPLD 32MC 10NS 44PLCC
Manufacturer: Microchip Technology
Win Source Part Number: 1321775-ATF1502AS-10
Category: Integrated Circuits (ICs)>Embedded>CPLDs
Packaging: Tube
Standard Package: 27
Mounting: Surface Mount
Number of I/O: 32
Programmable Type: In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max: 10 ns
Voltage Supply - Internal: 4.5V ~ 5.5V
Number of Macrocells: 32
Supplier Device Package: 44-PLCC (16.6x16.6)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 44-LCC (J-Lead)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ATF1502AS10JI44
Base Product Number: ATF1502AS
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC CPLD 32MC 10NS 44PLCC Product overview: ATF1502AS-10JI44 from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1502AS-10JI44
IC CPLD 32MC 10NS 44PLCC
IC CPLD 32MC 10NS 44PLCC
IC CPLD 32MC 10NS 44PLCC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ATF1502AS-10JI44-ND | 1321775-ATF1502AS-10JI44 | 695-ATF1502AS-10JI44 | ATF1502AS-10JI44 | ATF1502AS-10JI44 | ATF1502AS-10JI44 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||
| Package Type | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | Other; Tube | Other; 44-LCC (J-Lead) | ||
| Pins | 44 | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |