IC CPLD 32MC 20NS 44PLCC
IC CPLD 32MC 20NS 44PLCC Product overview: ATF1500AL-20JU from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1500AL-20JU can be used for catalog matching and distributor lookup.
CPLD - Complex Programmable Logic Devices 20 ns 32 I/O Pins 32 macorcells 32 reg
IC CPLD 32MC 20NS 44PLCC
IC CPLD 32MC 20NS 44PLCC
IC CPLD 32MC 20NS 44PLCC
IC CPLD 32MC 20NS 44PLCC
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | ATF1500AL-20JU-ND | 695-ATF1500AL-20JU | ATF1500AL-20JU | ATF1500AL-20JU | ATF1500AL-20JU | ATF1500AL-20JU | ATF1500AL-20JU |
| Product Name | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||||||
| Package Type | Other; 44-LCC (J-Lead) | Other; Tube | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | |||
| Pins | 44 | 44 | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Macrocells | 32 | 32 | 32 |