IC CPLD 32MC 20NS 44TQFP Product overview: ATF1500AL-20AU from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1500AL-20AU can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1149124-ATF1500AL-20
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC CPLD 32MC 20NS 44TQFP
CPLD, EEPROM, 32 MACROCELL, 20NS, TQFP-44; CPLD Type:EEPROM; No. of Macrocells:32; No. of I/O s:32I/O s; Logic Case Style:TQFP; No. of Pins:44Pins; Frequency:91MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
IC CPLD 32MC 20NS 44TQFP
IC CPLD 32MC 20NS 44TQFP
IC CPLD 32MC 20NS 44TQFP
CPLD - Complex Programmable Logic Devices CPLD 32 MACROCELL LOW-PWR 5V-20NS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-ATF1500AL-20AU | 1149124-ATF1500AL-20AU | ATF1500AL-20AU-ND | 68T2375 | ATF1500AL-20AU | ATF1500AL-20AU | ATF1500AL-20AU | ATF1500AL-20AU |
| Product Name | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1500AL-20AU | CPLDs (Complex Programmable Logic Devices) | Cpld, Eeprom, 32 Macrocell, 20Ns, Tqfp-44; Cpld Type Microchip | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices |
| Macrocells | 32 | 32 | 32 | |||||
| System Gates | 1000 | |||||||
| Terms per Macrocell | 40 | |||||||
| Package Type | Other; Tray | TQFP; Other; 44-TQFP | Other; TQFP | QFP; TQFP; Other; 44-TQFP | ||||
| Pins | 44 | 44 | 44 |