Manufacturer: Microchip Technology
Win Source Part Number: 079141-ATF1500A-15JC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of I/O: 32
Programmable Type: In System Programmable (min 100 program/erase cycles)
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Macrocells: 32
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC CPLD 32MC 15NS 44PLCC Product overview: ATF1500A-15JC from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1500A-15JC can be used for catalog matching and distributor lookup.
IC CPLD 32MC 15NS 44PLCC
IC CPLD 32MC 15NS 44PLCC
IC CPLD 32MC 15NS 44PLCC
FLASH PLD, 15NS, 32-CELL, CMOS
IC CPLD 32MC 15NS 44PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 079141-ATF1500A-15JC | 695-ATF1500A-15JC | ATF1500A-15JC-ND | ATF1500A-15JC | ATF1500A-15JC | ATF1500A-15JC |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1500A-15JC | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 32 | 32 | 32 | |||
| Package Type | PLCC; Other; 44-PLCC (16.59x16.59) | Other; Tube | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | Other; 4.75 V to 5.25 V | Other; 4.75V ~ 5.25V |