Microchip Technology, Inc. CPLDs (Complex Programmable Logic Devices) ATF1500A-12AC

Description
IC CPLD 32MC 12NS 44TQFP
Request a Quote Datasheet
Description
IC CPLD 32MC 12NS 44TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - ATF1500A-12AC-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
ATF1500A-12AC-ND
CPLDs (Complex Programmable Logic Devices) ATF1500A-12AC-ND
IC CPLD 32MC 12NS 44TQFP

IC CPLD 32MC 12NS 44TQFP

Buy Now Datasheet
CPLD Programmable Logic Device - 695-ATF1500A-12AC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-ATF1500A-12AC
CPLD Programmable Logic Device 695-ATF1500A-12AC
IC CPLD 32MC 12NS 44TQFP Product overview: ATF1500A-12AC from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1500A-12AC can be used for catalog matching and distributor lookup.

IC CPLD 32MC 12NS 44TQFP Product overview: ATF1500A-12AC from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1500A-12AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1500A-12AC - 912055-ATF1500A-12AC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1500A-12AC
912055-ATF1500A-12AC
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1500A-12AC 912055-ATF1500A-12AC
Manufacturer: Microchip Technology Win Source Part Number: 912055-ATF1500A-12AC Series: ATF15xx Operating Temperature Range: 0°C ~ 70°C (TA) Package: Tray Package: 44-TQFP Mounting: Surface Mount Number of I/O: 32 Part Status: Obsolete Family Name: ATF1500 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 154 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 912055-ATF1500A-12AC
Series: ATF15xx
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 44-TQFP
Mounting: Surface Mount
Number of I/O: 32
Part Status: Obsolete
Family Name: ATF1500
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 154
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1500A-12AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
ATF1500A-12AC
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) ATF1500A-12AC
IC CPLD 32MC 12NS 44TQFP

IC CPLD 32MC 12NS 44TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - ATF1500A-12AC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
ATF1500A-12AC
CPLDs (Complex Programmable Logic Devices) ATF1500A-12AC
IC CPLD 32MC 12NS 44TQFP

IC CPLD 32MC 12NS 44TQFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1500A-12AC - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
ATF1500A-12AC
Embedded - CPLDs (Complex Programmable Logic Devices) ATF1500A-12AC
IC CPLD 32MC 12NS 44TQFP

IC CPLD 32MC 12NS 44TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number ATF1500A-12AC-ND 695-ATF1500A-12AC 912055-ATF1500A-12AC ATF1500A-12AC ATF1500A-12AC ATF1500A-12AC
Product Name CPLDs (Complex Programmable Logic Devices) CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1500A-12AC Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type TQFP; Other; 44-TQFP Other; Tray QFP; TQFP; Other; 44-TQFP (10x10) QFP; TQFP QFP; TQFP; Other; 44-TQFP
Pins 44
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data