Manufacturer: Microchip Technology
Win Source Part Number: 912054-ATF1500A-10AU
Series: ATF15xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tray
Package: 44-TQFP
Mounting: Surface Mount
Number of I/O: 32
Family Name: ATF1500
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC CPLD 32MC 10NS 44TQFP Product overview: ATF1500A-10AU from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF1500A-10AU can be used for catalog matching and distributor lookup.
IC CPLD 32MC 10NS 44TQFP
IC CPLD 32MC 10NS 44TQFP
CPLD - Complex Programmable Logic Devices CPLD 32 MACROCELL 5V 10NS IND TEMP
IC CPLD 32MC 10NS 44TQFP
CPLD, EEPROM, 32 MACROCELL, 10NS, TQFP-44; CPLD Type:EEPROM; No. of Macrocells:32; No. of I/O s:32I/O s; Logic Case Style:TQFP; No. of Pins:44Pins; Frequency:125MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
IC CPLD 32MC 10NS 44TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 912054-ATF1500A-10AU | 695-ATF1500A-10AU | ATF1500A-10AU-ND | ATF1500A-10AU | ATF1500A-10AU | ATF1500A-10AU | 68T2373 | ATF1500A-10AU |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1500A-10AU | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) | Cpld, Eeprom, 32 Macrocell, 10Ns, Tqfp-44; Cpld Type Microchip | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Package Type | QFP; TQFP; Other; 44-TQFP (10x10) | Other; Tray | TQFP; Other; 44-TQFP | QFP; TQFP; Other; 44-TQFP | Other; TQFP | QFP; TQFP | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Macrocells | 32 | 32 | 32 | |||||
| System Gates | 1000 | |||||||
| Terms per Macrocell | 40 |