Microchip Technology, Inc. RF Transmitters - ATA8741C-PXQW-1 ATA8741C-PXQW-1

Description
Manufacturer: Microchip Technology Win Source Part Number: 769150-ATA8741C-PXQW -1 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 24-VQFN Exposed Pad Applications: General Frequency: 310MHz ~ 350MHz Operating Supply Voltage: 2 V ~ 4 V Memory Size: 4kB Flash, 256B EEPROM, 256B SRAM Power - Output: 8dBm Data Interface: SPI Modulation or Protocol: UHF Antenna Connector: PCB, Surface Mount Current - Transmitting: 9.8mA Family Name: ATA8741C Categories: RF/IF and RFID Data Rate (Maximum): 32 kBit/s Alternative Parts (Cross-Reference): ATA8510-GHQW; ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 769150-ATA8741C-PXQW -1 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 24-VQFN Exposed Pad Applications: General Frequency: 310MHz ~ 350MHz Operating Supply Voltage: 2 V ~ 4 V Memory Size: 4kB Flash, 256B EEPROM, 256B SRAM Power - Output: 8dBm Data Interface: SPI Modulation or Protocol: UHF Antenna Connector: PCB, Surface Mount Current - Transmitting: 9.8mA Family Name: ATA8741C Categories: RF/IF and RFID Data Rate (Maximum): 32 kBit/s Alternative Parts (Cross-Reference): ATA8510-GHQW; ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - ATA8741C-PXQW-1 - 769150-ATA8741C-PXQW-1 - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - ATA8741C-PXQW-1
769150-ATA8741C-PXQW-1
RF Transmitters - ATA8741C-PXQW-1 769150-ATA8741C-PXQW-1
Manufacturer: Microchip Technology Win Source Part Number: 769150-ATA8741C-PXQW -1 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 24-VQFN Exposed Pad Applications: General Frequency: 310MHz ~ 350MHz Operating Supply Voltage: 2 V ~ 4 V Memory Size: 4kB Flash, 256B EEPROM, 256B SRAM Power - Output: 8dBm Data Interface: SPI Modulation or Protocol: UHF Antenna Connector: PCB, Surface Mount Current - Transmitting: 9.8mA Family Name: ATA8741C Categories: RF/IF and RFID Data Rate (Maximum): 32 kBit/s Alternative Parts (Cross-Reference): ATA8510-GHQW; ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 769150-ATA8741C-PXQW-1
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 24-VQFN Exposed Pad
Applications: General
Frequency: 310MHz ~ 350MHz
Operating Supply Voltage: 2 V ~ 4 V
Memory Size: 4kB Flash, 256B EEPROM, 256B SRAM
Power - Output: 8dBm
Data Interface: SPI
Modulation or Protocol: UHF
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 9.8mA
Family Name: ATA8741C
Categories: RF/IF and RFID
Data Rate (Maximum): 32 kBit/s
Alternative Parts (Cross-Reference): ATA8510-GHQW;
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
350MHZ Rf Transmitter
871-ATA8741C-PXQW-1
350MHZ Rf Transmitter 871-ATA8741C-PXQW-1
RF XMITTER UHF 310-350MHZ 24VQFN Product overview: ATA8741C-PXQW-1 from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 350MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA8741C-PXQW-1 can be used for catalog matching and distributor lookup.

RF XMITTER UHF 310-350MHZ 24VQFN Product overview: ATA8741C-PXQW-1 from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 350MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA8741C-PXQW-1 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Transmitters - ATA8741C-PXQW-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
ATA8741C-PXQW-1
RF Transmitters ATA8741C-PXQW-1
RF Transmitter UHF 310MHz ~ 350MHz 8dBm 32kbps PCB, Surface Mount Antenna 24-VQFN Exposed Pad

RF Transmitter UHF 310MHz ~ 350MHz 8dBm 32kbps PCB, Surface Mount Antenna 24-VQFN Exposed Pad

Buy Now
RF and Wireless - RF Transmitters - ATA8741C-PXQW-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
ATA8741C-PXQW-1
RF and Wireless - RF Transmitters ATA8741C-PXQW-1
RF XMITTER UHF 310-350MHZ 24VQFN

RF XMITTER UHF 310-350MHZ 24VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transmitters RF Transmitters RF Transmitters RF Transmitters
Product Number 769150-ATA8741C-PXQW-1 871-ATA8741C-PXQW-1 ATA8741C-PXQW-1 ATA8741C-PXQW-1
Product Name RF Transmitters - ATA8741C-PXQW-1 350MHZ Rf Transmitter RF Transmitters RF and Wireless - RF Transmitters
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Output Power 8 dBm 8 dBm 8 dBm
Operating Frequency 310 to 350 MHz 310 to 350 MHz 310 to 350 MHz
Supply Voltage 2 to 4 volts 2 to 4 volts 4 to 2 volts
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

3.3 V Octal transceiver with direction pin; inverting; 3-state - 74LVT640PW,118 - Nexperia B.V.
Specs
Package Type SOT360-1 SOT360-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
3 suppliers
Rf Transmitter - 871-TQM6M4050 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Features RoHS
Supply Voltage 3 to 4.5 volts
View Details
868MHZ Rf Transmitter - 871-ATA8520-GHPW - ERSAELECTRONICS PTE. LTD.
Microchip Technology, Inc.
Specs
Applications General Purpose
Package Type Tape & Reel (TR)
Features RoHS
View Details
3 suppliers
Anaren Integrated Radio (AIR) 915MHz Transmitter Module - A1101R09C - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Features RoHS
View Details