Manufacturer: Microchip Technology
Win Source Part Number: 912036-ATA8405-6DQY-
Operating Temperature Range: -40°C ~ 85°C
Features: RF Transmitter ASK, FSK 433MHz 6dBm 40kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 10-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ATA8405-6DQY-66-ND, ATA8405-6DQY-ND, ATA84056DQY66, ATA8405-6DQY, ATA8405-6DQY-66TR, ATA8405-6DQY-66DKR, ATA8405-6DQY-66CT
"RF Transmitter ASK, FSK 433MHz 6dBm 40kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
RF TX IC ASK/FSK 433MHZ 10TFSOP Product overview: ATA8405-6DQY-66 from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA8405-6DQY-66 can be used for catalog matching and distributor lookup.
RF Transmitter ASK, FSK 433MHz 6dBm 40kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
RF TX IC ASK/FSK 433MHZ 10TFSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | 912036-ATA8405-6DQY-66 | ATA8405-6DQY-66TR-ND | 871-ATA8405-6DQY-66 | ATA8405-6DQY-66 | ATA8405-6DQY-66 |
| Product Name | RF Transmitters - ATA8405-6DQY-66 | RF Transmitters | 433MHZ Rf Transmitter | RF Transmitters | RF and Wireless - RF Transmitters |
| Package Type | Surface Mount; Surface Mount | Surface Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Tape & Reel (TR) | Surface Mount; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Device Type | Transmitter | ||||
| Applications | RKE, Remote Control Systems | RKE, Remote Control Systems | RKE, Remote Control Systems | ||
| RF Modulation | Amplitude Shift Key; Frequency Shift Key | ASK, FSK |