Manufacturer: Microchip Technology
Win Source Part Number: 769149-ATA8403C-6AQY
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Applications: RKE, Remote Control Systems
Frequency: 868MHz ~ 928MHz
Operating Supply Voltage: 2 V ~ 4 V
Power - Output: 5.5dBm
Data Interface: PCB, Surface Mount
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 8.5mA
Categories: RF/IF and RFID
Data Rate (Maximum): 50 kBaud
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
RF TX IC ASK 868-928MHZ 8TSSOP Product overview: ATA8403C-6AQY 66 from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 928MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 928MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA8403C-6AQY 66 can be used for catalog matching and distributor lookup.
RF Transmitter ASK, FSK 868MHz ~ 928MHz 5.5dBm 50kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | 769149-ATA8403C-6AQY 66 | 871-ATA8403C-6AQY 66 | ATA8403C-6AQY 66 |
| Product Name | RF Transmitters - ATA8403C-6AQY 66 | 928MHZ Rf Transmitter | RF Transmitters |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Output Power | 5.5 dBm | 5.5 dBm | |
| Operating Frequency | 868 to 928 MHz | 868 to 928 MHz | |
| Supply Voltage | 2 to 4 volts | 2 to 4 volts | |
| Applications | RKE, Remote Control Systems |