Microchip Technology, Inc. TSSOP Rf Transmitter ATA8401-6AQY

Description
IC XMITTER ASK/FSK UHF 8-TSSOP Product overview: ATA8401-6AQY from Atmel (Microchip Technology) is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA8401-6AQY can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC XMITTER ASK/FSK UHF 8-TSSOP Product overview: ATA8401-6AQY from Atmel (Microchip Technology) is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA8401-6AQY can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TSSOP Rf Transmitter - 871-ATA8401-6AQY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Rf Transmitter
871-ATA8401-6AQY
TSSOP Rf Transmitter 871-ATA8401-6AQY
IC XMITTER ASK/FSK UHF 8-TSSOP Product overview: ATA8401-6AQY from Atmel (Microchip Technology) is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA8401-6AQY can be used for catalog matching and distributor lookup.

IC XMITTER ASK/FSK UHF 8-TSSOP Product overview: ATA8401-6AQY from Atmel (Microchip Technology) is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA8401-6AQY can be used for catalog matching and distributor lookup.

Supplier's Site
RF Transmitters - ATA8401-6AQY - 079134-ATA8401-6AQY - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - ATA8401-6AQY
079134-ATA8401-6AQY
RF Transmitters - ATA8401-6AQY 079134-ATA8401-6AQY
Manufacturer: Microchip Technology Win Source Part Number: 079134-ATA8401-6AQY Packaging: Reel - TR Applications: Alarm, ISM, Telemetry Frequency: 300MHz to 350MHz Power - Output: 8dBm Data Interface: PCB, Surface Mount Data Rate (Max): 50 kBaud Modulation or Protocol: UHF, ASK, FSK Antenna Connector: PCB, Surface Mount Current - Transmitting: 9mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supply Voltage - Operating: 2 V to 4 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 079134-ATA8401-6AQY
Packaging: Reel - TR
Applications: Alarm, ISM, Telemetry
Frequency: 300MHz to 350MHz
Power - Output: 8dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 50 kBaud
Modulation or Protocol: UHF, ASK, FSK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 9mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2 V to 4 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category RF Transmitters RF Transmitters
Product Number 871-ATA8401-6AQY 079134-ATA8401-6AQY
Product Name TSSOP Rf Transmitter RF Transmitters - ATA8401-6AQY
Applications Alarm, ISM, Telemetry
Package Type Reel - TR
RF Modulation UHF, ASK, FSK
Communication Interface PCB, Surface Mount
RF Connectors PCB, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

3.3 V 16-bit transceiver with 30 Ohm termination resistors; 3-state - 74LVT162245BDGG:11 - Nexperia B.V.
Specs
Package Type SOT362-1 SOT362-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
4 suppliers
RF Receiver, Transmitter, and Transceiver Finished Units - CMD-HHCP-315-MD - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Frequency 315 MHz
Supply Voltage 2.1 to 3.6 volts
View Details
Vibrating-Wire Spectrum Analyzer - AVW206 - Campbell Scientific, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type Unit
Features LED Indicators
View Details