Microchip Technology, Inc. 315MHZ 433MHZ Rf Receiver ATA8215-GHQW

Description
RF RCVR ISM 315MHZ/433MHZ 32VQFN Product overview: ATA8215-GHQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHZ, 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 315MHZ, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA8215-GHQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF RCVR ISM 315MHZ/433MHZ 32VQFN Product overview: ATA8215-GHQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHZ, 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 315MHZ, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA8215-GHQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
315MHZ 433MHZ Rf Receiver - 870-ATA8215-GHQW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
315MHZ 433MHZ Rf Receiver
870-ATA8215-GHQW
315MHZ 433MHZ Rf Receiver 870-ATA8215-GHQW
RF RCVR ISM 315MHZ/433MHZ 32VQFN Product overview: ATA8215-GHQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHZ, 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 315MHZ, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA8215-GHQW can be used for catalog matching and distributor lookup.

RF RCVR ISM 315MHZ/433MHZ 32VQFN Product overview: ATA8215-GHQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHZ, 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 315MHZ, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA8215-GHQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - ATA8215-GHQW - 862288-ATA8215-GHQW - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - ATA8215-GHQW
862288-ATA8215-GHQW
RF Receivers - ATA8215-GHQW 862288-ATA8215-GHQW
Manufacturer: Microchip Technology Win Source Part Number: 862288-ATA8215-GHQW Operating Temperature Range: -40°C ~ 85°C Features: series RF Receiver ISM 315MHz, 433MHz, 868MHz, 915MHz -125dBm - PCB, Surface Mount 32-VQFN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ATA8215 Categories: RF/IF and RFID Case / Package: 32-VQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA8215-GHQW-ND, 1611-ATA8215-GHQWCT, 1611-ATA8215-GHQWDKR , ATA8215-GHQWCT, ATA8215-GHQWDKR, 1611-ATA8215-GHQWTR- ND, 1611-ATA8215-GHQWDKR INACTIVE, ATA8215-GHQWTR, 1611-ATA8215-GHQWDKR -ND, 1611-ATA8215-GHQWTRI NACTIVE, 1611-ATA8215-GHQWTR

Manufacturer: Microchip Technology
Win Source Part Number: 862288-ATA8215-GHQW
Operating Temperature Range: -40°C ~ 85°C
Features: series RF Receiver ISM 315MHz, 433MHz, 868MHz, 915MHz -125dBm - PCB, Surface Mount 32-VQFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ATA8215
Categories: RF/IF and RFID
Case / Package: 32-VQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ATA8215-GHQW-ND, 1611-ATA8215-GHQWCT, 1611-ATA8215-GHQWDKR, ATA8215-GHQWCT, ATA8215-GHQWDKR, 1611-ATA8215-GHQWTR-ND, 1611-ATA8215-GHQWDKRINACTIVE, ATA8215-GHQWTR, 1611-ATA8215-GHQWDKR-ND, 1611-ATA8215-GHQWTRINACTIVE, 1611-ATA8215-GHQWTR

Buy Now Datasheet
RF and Wireless - RF Receivers - ATA8215-GHQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
ATA8215-GHQW
RF and Wireless - RF Receivers ATA8215-GHQW
RF RCVR ISM 315MHZ/433MHZ 32VQFN

RF RCVR ISM 315MHZ/433MHZ 32VQFN

Supplier's Site
RF Receivers - ATA8215-GHQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
ATA8215-GHQW
RF Receivers ATA8215-GHQW
- RF Receiver ISM 315MHz, 433MHz, 868MHz, 915MHz -125dBm PCB, Surface Mount 32-VQFN (5x5)

- RF Receiver ISM 315MHz, 433MHz, 868MHz, 915MHz -125dBm PCB, Surface Mount 32-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-ATA8215-GHQW 862288-ATA8215-GHQW ATA8215-GHQW ATA8215-GHQW
Product Name 315MHZ 433MHZ Rf Receiver RF Receivers - ATA8215-GHQW RF and Wireless - RF Receivers RF Receivers
Applications General Purpose General Purpose
Package Type Tape & Reel (TR) Surface Mount; Surface Mount Surface Mount; Surface Mount Surface Mount; 32-VFQFN Exposed Pad
Communication Interface SPI, UART
RF Modulation ISM
Features RoHS RoHS
Unlock Full Specs
to access all available technical data