RF RCVR UHF 868MHZ-870MHZ 20SSO Product overview: ATA8205P6C-TKQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHZ, 870MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 868MHZ, 870MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA8205P6C-TKQW can be used for catalog matching and distributor lookup.
Win Source Part Number: 972618-ATA8205P6C-TK
Category: RF/IF and RFID>RF Receivers
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency: 868MHz ~ 870MHz
Sensitivity: -113dBm
Data Rate (Max): 10kbps
Modulation or Protocol: UHF
Current - Receiving: 11mA
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-SSO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-ATA8205P6C-TKQW
Base Product Number: ATA8205
- RF Receiver UHF 868MHz ~ 870MHz -113dBm 10kbps PCB, Surface Mount 20-SSO
RF RCVR UHF 868MHZ-870MHZ 20SSO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 870-ATA8205P6C-TKQW | 972618-ATA8205P6C-TKQW | ATA8205P6C-TKQW | ATA8205P6C-TKQW |
| Product Name | 868MHZ 870MHZ Rf Receiver | RF/IF and RFID - RF Receivers | RF Receivers | RF and Wireless - RF Receivers |
| Applications | General Purpose | General Purpose | ||
| Package Type | Tape & Reel (TR) | Surface Mount; SMD (SMT) | Surface Mount; 20-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount |
| RF Modulation | UHF | |||
| Features | RoHS | RoHS | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |