- RF Receiver ASK, FSK 868MHz -111dBm 10kbps PCB, Surface Mount 20-SSO
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Receivers |
| Product Number | ATA8205P6-TKQY |
| Product Name | RF Receivers |
| Package Type | Surface Mount; 20-LSSOP (0.173\", 4.40mm Width) |
| Features | RoHS |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Sensitivity | -111 dBm |