Microchip Technology, Inc. 433MHZ Rf Receiver ATA8202-PXQW 19

Description
RF RECEIVER ASK/FSK 433MHZ 24QFN Product overview: ATA8202-PXQW 19 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA8202-PXQW 19 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF RECEIVER ASK/FSK 433MHZ 24QFN Product overview: ATA8202-PXQW 19 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA8202-PXQW 19 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
433MHZ Rf Receiver - 870-ATA8202-PXQW 19 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
433MHZ Rf Receiver
870-ATA8202-PXQW 19
433MHZ Rf Receiver 870-ATA8202-PXQW 19
RF RECEIVER ASK/FSK 433MHZ 24QFN Product overview: ATA8202-PXQW 19 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA8202-PXQW 19 can be used for catalog matching and distributor lookup.

RF RECEIVER ASK/FSK 433MHZ 24QFN Product overview: ATA8202-PXQW 19 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA8202-PXQW 19 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - ATA8202-PXQW 19 - 1020010-ATA8202-PXQW 19 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - ATA8202-PXQW 19
1020010-ATA8202-PXQW 19
RF Receivers - ATA8202-PXQW 19 1020010-ATA8202-PXQW 19
Manufacturer: Microchip Technology Win Source Part Number: 1020010-ATA8202-PXQW 19 Packaging: Reel - TR Features: RSSI Equipped Applications: AMR, ISM, Security and Access Frequency: 433MHz Data Interface: PCB, Surface Mount Sensitivity: -113dBm Data Rate (Max): 20kbps Modulation or Protocol: ASK, FSK Current - Receiving: 6.7mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (5x5) Supply Voltage - Operating: 2.7 V to 3.3 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1020010-ATA8202-PXQW 19
Packaging: Reel - TR
Features: RSSI Equipped
Applications: AMR, ISM, Security and Access
Frequency: 433MHz
Data Interface: PCB, Surface Mount
Sensitivity: -113dBm
Data Rate (Max): 20kbps
Modulation or Protocol: ASK, FSK
Current - Receiving: 6.7mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (5x5)
Supply Voltage - Operating: 2.7 V to 3.3 V, 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category RF Receivers RF Receivers
Product Number 870-ATA8202-PXQW 19 1020010-ATA8202-PXQW 19
Product Name 433MHZ Rf Receiver RF Receivers - ATA8202-PXQW 19
Applications AMR, ISM, Security and Access
Package Type Tape & Reel (TR) 24-VQFN (5x5)
Communication Interface PCB, Surface Mount
RF Modulation ASK, FSK
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - MCP2542FD-E/SN - 926640-MCP2542FD-E/SN - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
3 suppliers
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
RF Receiver Module - MAIA-011002-TR1000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details