Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - ATA6670-FFQW-1 ATA6670-FFQW-1

Description
Manufacturer: Microchip Technology Win Source Part Number: 912032-ATA6670-FFQW- 1 Operating Temperature Range: -40°C ~ 150°C Features: 2/2 Transceiver Half LINbus 14-VDFN (4.5x3) Package: 14-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ATA6670 Categories: Integrated Circuits (ICs) Case / Package: 14-VDFN (4.5x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA6670-FFQW-1CT, ATA6670-FFQW-1DKR, ATA6670-FFQW-1-ND, ATA6670-FFQW-1TR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 912032-ATA6670-FFQW- 1 Operating Temperature Range: -40°C ~ 150°C Features: 2/2 Transceiver Half LINbus 14-VDFN (4.5x3) Package: 14-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ATA6670 Categories: Integrated Circuits (ICs) Case / Package: 14-VDFN (4.5x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA6670-FFQW-1CT, ATA6670-FFQW-1DKR, ATA6670-FFQW-1-ND, ATA6670-FFQW-1TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ATA6670-FFQW-1 - 912032-ATA6670-FFQW-1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ATA6670-FFQW-1
912032-ATA6670-FFQW-1
Interface - Interface - Drivers, Receivers, Transceivers - ATA6670-FFQW-1 912032-ATA6670-FFQW-1
Manufacturer: Microchip Technology Win Source Part Number: 912032-ATA6670-FFQW- 1 Operating Temperature Range: -40°C ~ 150°C Features: 2/2 Transceiver Half LINbus 14-VDFN (4.5x3) Package: 14-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ATA6670 Categories: Integrated Circuits (ICs) Case / Package: 14-VDFN (4.5x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA6670-FFQW-1CT, ATA6670-FFQW-1DKR, ATA6670-FFQW-1-ND, ATA6670-FFQW-1TR

Manufacturer: Microchip Technology
Win Source Part Number: 912032-ATA6670-FFQW-1
Operating Temperature Range: -40°C ~ 150°C
Features: 2/2 Transceiver Half LINbus 14-VDFN (4.5x3)
Package: 14-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ATA6670
Categories: Integrated Circuits (ICs)
Case / Package: 14-VDFN (4.5x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ATA6670-FFQW-1CT, ATA6670-FFQW-1DKR, ATA6670-FFQW-1-ND, ATA6670-FFQW-1TR

Buy Now Datasheet
Drivers, Receivers, Transceivers - ATA6670-FFQW-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ATA6670-FFQW-1
Drivers, Receivers, Transceivers ATA6670-FFQW-1
2/2 Transceiver Half LINbus 14-VDFN (4.5x3)

2/2 Transceiver Half LINbus 14-VDFN (4.5x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 912032-ATA6670-FFQW-1 ATA6670-FFQW-1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ATA6670-FFQW-1 Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 14-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3241EIA - 920771-ICL3241EIA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details