Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - ATA663211-FAQW ATA663211-FAQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 862268-ATA663211-FAQ W Series: Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver - LINbus 8-VDFN (3x3) Package: Reel - TR Package: 8-VDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ATA663211 Categories: Integrated Circuits (ICs) Case / Package: 8-VDFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: ATA663211-FAQWDKR, ATA663211-FAQWCT, ATA663211-FAQWTR
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 862268-ATA663211-FAQ W Series: Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver - LINbus 8-VDFN (3x3) Package: Reel - TR Package: 8-VDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ATA663211 Categories: Integrated Circuits (ICs) Case / Package: 8-VDFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: ATA663211-FAQWDKR, ATA663211-FAQWCT, ATA663211-FAQWTR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ATA663211-FAQW - 862268-ATA663211-FAQW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ATA663211-FAQW
862268-ATA663211-FAQW
Interface - Interface - Drivers, Receivers, Transceivers - ATA663211-FAQW 862268-ATA663211-FAQW
Manufacturer: Microchip Technology Win Source Part Number: 862268-ATA663211-FAQ W Series: Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver - LINbus 8-VDFN (3x3) Package: Reel - TR Package: 8-VDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ATA663211 Categories: Integrated Circuits (ICs) Case / Package: 8-VDFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: ATA663211-FAQWDKR, ATA663211-FAQWCT, ATA663211-FAQWTR

Manufacturer: Microchip Technology
Win Source Part Number: 862268-ATA663211-FAQW
Series: Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 150°C
Features: 1/1 Transceiver - LINbus 8-VDFN (3x3)
Package: Reel - TR
Package: 8-VDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ATA663211
Categories: Integrated Circuits (ICs)
Case / Package: 8-VDFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: ATA663211-FAQWDKR, ATA663211-FAQWCT, ATA663211-FAQWTR

Buy Now
Drivers, Receivers, Transceivers - ATA663211-FAQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ATA663211-FAQW
Drivers, Receivers, Transceivers ATA663211-FAQW
1/1 Transceiver LINbus 8-VDFN (3x3)

1/1 Transceiver LINbus 8-VDFN (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 862268-ATA663211-FAQW ATA663211-FAQW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ATA663211-FAQW Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details