Win Source Part Number: 964404-ATA6571-GNQW0
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100, Functional Safety (FuSa)
Type: Transceiver
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 120 mV
Data Rate: 5Mbps
Voltage - Supply: 4V ~ 4.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 82 pct.
Mfr: Microchip Technology
Other Names: 150-ATA6571-GNQW0-VA
Base Product Number: ATA6571
1/1 Transceiver Half CANbus 14-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 964404-ATA6571-GNQW0-VAO | ATA6571-GNQW0-VAO |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 14-SOIC (0.154\", 3.90mm Width) |