Microchip Technology, Inc. RF Transmitters - ATA5757C-6DQY-66 ATA5757C-6DQY-66

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019940-ATA5757C-6DQ Y-66 Packaging: Reel - TR Applications: TPM (Tire Pressure Monitor) Frequency: 433MHz Power - Output: 6dBm Data Interface: PCB, Surface Mount Data Rate (Max): 40kbps Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Current - Transmitting: 8.8mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019940-ATA5757C-6DQ Y-66 Packaging: Reel - TR Applications: TPM (Tire Pressure Monitor) Frequency: 433MHz Power - Output: 6dBm Data Interface: PCB, Surface Mount Data Rate (Max): 40kbps Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Current - Transmitting: 8.8mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - ATA5757C-6DQY-66 - 1019940-ATA5757C-6DQY-66 - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - ATA5757C-6DQY-66
1019940-ATA5757C-6DQY-66
RF Transmitters - ATA5757C-6DQY-66 1019940-ATA5757C-6DQY-66
Manufacturer: Microchip Technology Win Source Part Number: 1019940-ATA5757C-6DQ Y-66 Packaging: Reel - TR Applications: TPM (Tire Pressure Monitor) Frequency: 433MHz Power - Output: 6dBm Data Interface: PCB, Surface Mount Data Rate (Max): 40kbps Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Current - Transmitting: 8.8mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019940-ATA5757C-6DQY-66
Packaging: Reel - TR
Applications: TPM (Tire Pressure Monitor)
Frequency: 433MHz
Power - Output: 6dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 40kbps
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 8.8mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
433MHZ Rf Transmitter 871-ATA5757C-6DQY-66
RF TX IC ASK/FSK 433MHZ 10TFSOP Product overview: ATA5757C-6DQY-66 from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA5757C-6DQY-66 can be used for catalog matching and distributor lookup.

RF TX IC ASK/FSK 433MHZ 10TFSOP Product overview: ATA5757C-6DQY-66 from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA5757C-6DQY-66 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - ATA5757C-6DQY-66TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
ATA5757C-6DQY-66TR-ND
RF Transmitters ATA5757C-6DQY-66TR-ND
"RF Transmitter ASK, FSK 433MHz 6dBm 40kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"RF Transmitter ASK, FSK 433MHz 6dBm 40kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
RF Transmitters - ATA5757C-6DQY-66 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
ATA5757C-6DQY-66
RF Transmitters ATA5757C-6DQY-66
RF Transmitter ASK, FSK 433MHz 6dBm 40kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

RF Transmitter ASK, FSK 433MHz 6dBm 40kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
RF and Wireless - RF Transmitters - ATA5757C-6DQY-66 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
ATA5757C-6DQY-66
RF and Wireless - RF Transmitters ATA5757C-6DQY-66
RF TX IC ASK/FSK 433MHZ 10TFSOP

RF TX IC ASK/FSK 433MHZ 10TFSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transmitters RF Transmitters RF Modules RF Transmitters RF Transmitters
Product Number 1019940-ATA5757C-6DQY-66 871-ATA5757C-6DQY-66 ATA5757C-6DQY-66TR-ND ATA5757C-6DQY-66 ATA5757C-6DQY-66
Product Name RF Transmitters - ATA5757C-6DQY-66 433MHZ Rf Transmitter RF Transmitters RF Transmitters RF and Wireless - RF Transmitters
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Output Power 6 dBm 6 dBm 6 dBm 6 dBm
Operating Frequency 433 MHz 433 MHz 433 MHz 433 MHz
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 to 2 volts
Applications TPM (Tire Pressure Monitor) TPM (Tire Pressure Monitor) TPM (Tire Pressure Monitor)
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -101 dBm
Output Power 23 dBm
View Details
5 GHz Wi-Fi Front End Module - QPF4506B - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 5150 to 5850 MHz
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 591-MTCDT-L4G1-246A-915.R3-WW-ND - DigiKey
Specs
Device Type Rec-Trans
Operating Frequency 700 to 2600 MHz
Output Power 27 dBm
View Details
Anaren Integrated Radio (AIR) 433MHz Transmitter Module - A1101R04C-EM1 - Anaren, Inc.
Specs
Device Type Transmitter
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Features RoHS
View Details