Microchip Technology, Inc. RF Receivers - ATA5746C-PXQW-1 ATA5746C-PXQW-1

Description
Manufacturer: Microchip Technology Win Source Part Number: ATA5746C-PXQW-1-6340 8 Packaging: Reel Applications: Alarm and Security Systems, RKE, TPMS Frequency: 315MHz Data Interface: PCB, Surface Mount Sensitivity: -114dBm Data Rate (Max): 10kbps Modulation or Protocol: ASK, FSK Current - Receiving: 6.9mA Antenna Connector: PCB, Surface Mount Part Status: Active Categories: RF/IF and RFID Voltage - Supply: 2.7 V ~ 3.3 V Supplier Device Package: 24-VQFN (5x5) Temperature Range - Operating: -40°C ~ 105°C Case: 24-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: ATA5746C-PXQW-1-6340 8 Packaging: Reel Applications: Alarm and Security Systems, RKE, TPMS Frequency: 315MHz Data Interface: PCB, Surface Mount Sensitivity: -114dBm Data Rate (Max): 10kbps Modulation or Protocol: ASK, FSK Current - Receiving: 6.9mA Antenna Connector: PCB, Surface Mount Part Status: Active Categories: RF/IF and RFID Voltage - Supply: 2.7 V ~ 3.3 V Supplier Device Package: 24-VQFN (5x5) Temperature Range - Operating: -40°C ~ 105°C Case: 24-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - ATA5746C-PXQW-1 - ATA5746C-PXQW-1-63408 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - ATA5746C-PXQW-1
ATA5746C-PXQW-1-63408
RF Receivers - ATA5746C-PXQW-1 ATA5746C-PXQW-1-63408
Manufacturer: Microchip Technology Win Source Part Number: ATA5746C-PXQW-1-6340 8 Packaging: Reel Applications: Alarm and Security Systems, RKE, TPMS Frequency: 315MHz Data Interface: PCB, Surface Mount Sensitivity: -114dBm Data Rate (Max): 10kbps Modulation or Protocol: ASK, FSK Current - Receiving: 6.9mA Antenna Connector: PCB, Surface Mount Part Status: Active Categories: RF/IF and RFID Voltage - Supply: 2.7 V ~ 3.3 V Supplier Device Package: 24-VQFN (5x5) Temperature Range - Operating: -40°C ~ 105°C Case: 24-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: ATA5746C-PXQW-1-63408
Packaging: Reel
Applications: Alarm and Security Systems, RKE, TPMS
Frequency: 315MHz
Data Interface: PCB, Surface Mount
Sensitivity: -114dBm
Data Rate (Max): 10kbps
Modulation or Protocol: ASK, FSK
Current - Receiving: 6.9mA
Antenna Connector: PCB, Surface Mount
Part Status: Active
Categories: RF/IF and RFID
Voltage - Supply: 2.7 V ~ 3.3 V
Supplier Device Package: 24-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 105°C
Case: 24-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
315MHZ Rf Receiver
870-ATA5746C-PXQW-1
315MHZ Rf Receiver 870-ATA5746C-PXQW-1
RF RECEIVER ASK/FSK 315MHZ 24QFN Product overview: ATA5746C-PXQW-1 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 315MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5746C-PXQW-1 can be used for catalog matching and distributor lookup.

RF RECEIVER ASK/FSK 315MHZ 24QFN Product overview: ATA5746C-PXQW-1 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 315MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 315MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5746C-PXQW-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - ATA5746C-PXQW-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
ATA5746C-PXQW-1
RF Receivers ATA5746C-PXQW-1
- RF Receiver ASK, FSK 315MHz -114dBm 10kbps PCB, Surface Mount 24-VQFN (5x5)

- RF Receiver ASK, FSK 315MHz -114dBm 10kbps PCB, Surface Mount 24-VQFN (5x5)

Buy Now Datasheet
RF and Wireless - RF Receivers - ATA5746C-PXQW-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
ATA5746C-PXQW-1
RF and Wireless - RF Receivers ATA5746C-PXQW-1
RF RECEIVER ASK/FSK 315MHZ 24QFN

RF RECEIVER ASK/FSK 315MHZ 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number ATA5746C-PXQW-1-63408 870-ATA5746C-PXQW-1 ATA5746C-PXQW-1 ATA5746C-PXQW-1
Product Name RF Receivers - ATA5746C-PXQW-1 315MHZ Rf Receiver RF Receivers RF and Wireless - RF Receivers
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Sensitivity -114 dBm -114 dBm -114 dBm
Operating Frequency 315 MHz 315 MHz 315 MHz
Supply Voltage 2.7 to 3.3 volts 2.7 to 5.5 volts 5.5 to 2.7 volts
Applications Alarm and Security Systems, RKE, TPMS Alarm and Security Systems, RKE, TPMS
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - RXM-GPS-R4-B - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 20-SMD Module
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RTM Series Monopulse Receiver - RTM-35020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 350 MHz
RF Connectors SMA
View Details