Microchip Technology, Inc. RF Receivers - ATA5743P6-TGQY 19 ATA5743P6-TGQY 19

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019932-ATA5743P6-TG QY 19 Packaging: Reel - TR Applications: RKE, Telemetering, Security Technology Frequency: 300MHz to 450MHz Data Interface: PCB, Surface Mount Sensitivity: -110dBm Data Rate (Max): 10 kBaud Modulation or Protocol: ASK, FSK Current - Receiving: 7.5mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019932-ATA5743P6-TG QY 19 Packaging: Reel - TR Applications: RKE, Telemetering, Security Technology Frequency: 300MHz to 450MHz Data Interface: PCB, Surface Mount Sensitivity: -110dBm Data Rate (Max): 10 kBaud Modulation or Protocol: ASK, FSK Current - Receiving: 7.5mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - ATA5743P6-TGQY 19 - 1019932-ATA5743P6-TGQY 19 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - ATA5743P6-TGQY 19
1019932-ATA5743P6-TGQY 19
RF Receivers - ATA5743P6-TGQY 19 1019932-ATA5743P6-TGQY 19
Manufacturer: Microchip Technology Win Source Part Number: 1019932-ATA5743P6-TG QY 19 Packaging: Reel - TR Applications: RKE, Telemetering, Security Technology Frequency: 300MHz to 450MHz Data Interface: PCB, Surface Mount Sensitivity: -110dBm Data Rate (Max): 10 kBaud Modulation or Protocol: ASK, FSK Current - Receiving: 7.5mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019932-ATA5743P6-TGQY 19
Packaging: Reel - TR
Applications: RKE, Telemetering, Security Technology
Frequency: 300MHz to 450MHz
Data Interface: PCB, Surface Mount
Sensitivity: -110dBm
Data Rate (Max): 10 kBaud
Modulation or Protocol: ASK, FSK
Current - Receiving: 7.5mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Receivers - ATA5743P6-TGQY 19 - 108289-ATA5743P6-TGQY 19 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - ATA5743P6-TGQY 19
108289-ATA5743P6-TGQY 19
RF Receivers - ATA5743P6-TGQY 19 108289-ATA5743P6-TGQY 19
Manufacturer: Microchip Technology Win Source Part Number: 108289-ATA5743P6-TGQ Y 19 Packaging: Reel - TR Applications: RKE, Telemetering, Security Technology Frequency: 300MHz to 450MHz Data Interface: PCB, Surface Mount Sensitivity: -110dBm Data Rate (Max): 10 kBaud Modulation or Protocol: ASK, FSK Current - Receiving: 7.5mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 108289-ATA5743P6-TGQY 19
Packaging: Reel - TR
Applications: RKE, Telemetering, Security Technology
Frequency: 300MHz to 450MHz
Data Interface: PCB, Surface Mount
Sensitivity: -110dBm
Data Rate (Max): 10 kBaud
Modulation or Protocol: ASK, FSK
Current - Receiving: 7.5mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
450MHZ Rf Receiver - 870-ATA5743P6-TGQY 19 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MHZ Rf Receiver
870-ATA5743P6-TGQY 19
450MHZ Rf Receiver 870-ATA5743P6-TGQY 19
RF RX ASK/FSK 300-450MHZ 20SOIC Product overview: ATA5743P6-TGQY 19 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5743P6-TGQY 19 can be used for catalog matching and distributor lookup.

RF RX ASK/FSK 300-450MHZ 20SOIC Product overview: ATA5743P6-TGQY 19 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5743P6-TGQY 19 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - ATA5743P6-TGQY 19 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
ATA5743P6-TGQY 19
RF Receivers ATA5743P6-TGQY 19
- RF Receiver ASK, FSK 300MHz ~ 450MHz -110dBm 10kBaud PCB, Surface Mount 20-SOIC

- RF Receiver ASK, FSK 300MHz ~ 450MHz -110dBm 10kBaud PCB, Surface Mount 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 1019932-ATA5743P6-TGQY 19 870-ATA5743P6-TGQY 19 ATA5743P6-TGQY 19
Product Name RF Receivers - ATA5743P6-TGQY 19 450MHZ Rf Receiver RF Receivers
Package Type 20-SOIC Tape & Reel (TR) Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Sensitivity -110 dBm -110 dBm
Operating Frequency 300 to 450 MHz 300 to 450 MHz
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products