Microchip Technology, Inc. RF Receivers - ATA5724P3C-TKQY ATA5724P3C-TKQY

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019927-ATA5724P3C-T KQY Packaging: Reel - TR Applications: General Purpose Frequency: 433MHz Data Interface: PCB, Surface Mount Sensitivity: -113dBm Data Rate (Max): 10kbps Modulation or Protocol: ASK, FSK Current - Receiving: 11mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 20-SSO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019927-ATA5724P3C-T KQY Packaging: Reel - TR Applications: General Purpose Frequency: 433MHz Data Interface: PCB, Surface Mount Sensitivity: -113dBm Data Rate (Max): 10kbps Modulation or Protocol: ASK, FSK Current - Receiving: 11mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 20-SSO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - ATA5724P3C-TKQY - 1019927-ATA5724P3C-TKQY - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - ATA5724P3C-TKQY
1019927-ATA5724P3C-TKQY
RF Receivers - ATA5724P3C-TKQY 1019927-ATA5724P3C-TKQY
Manufacturer: Microchip Technology Win Source Part Number: 1019927-ATA5724P3C-T KQY Packaging: Reel - TR Applications: General Purpose Frequency: 433MHz Data Interface: PCB, Surface Mount Sensitivity: -113dBm Data Rate (Max): 10kbps Modulation or Protocol: ASK, FSK Current - Receiving: 11mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 20-SSO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019927-ATA5724P3C-TKQY
Packaging: Reel - TR
Applications: General Purpose
Frequency: 433MHz
Data Interface: PCB, Surface Mount
Sensitivity: -113dBm
Data Rate (Max): 10kbps
Modulation or Protocol: ASK, FSK
Current - Receiving: 11mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 20-SSO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
433MHZ Rf Receiver
870-ATA5724P3C-TKQY
433MHZ Rf Receiver 870-ATA5724P3C-TKQY
RF RECEIVER ASK/FSK 433MHZ 20SSO Product overview: ATA5724P3C-TKQY from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5724P3C-TKQY can be used for catalog matching and distributor lookup.

RF RECEIVER ASK/FSK 433MHZ 20SSO Product overview: ATA5724P3C-TKQY from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5724P3C-TKQY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Receivers - ATA5724P3C-TKQY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
ATA5724P3C-TKQY
RF and Wireless - RF Receivers ATA5724P3C-TKQY
RF RECEIVER ASK/FSK 433MHZ 20SSO

RF RECEIVER ASK/FSK 433MHZ 20SSO

Supplier's Site
RF Receivers - ATA5724P3C-TKQY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
ATA5724P3C-TKQY
RF Receivers ATA5724P3C-TKQY
- RF Receiver ASK, FSK 433MHz -113dBm 10kbps PCB, Surface Mount 20-SSO

- RF Receiver ASK, FSK 433MHz -113dBm 10kbps PCB, Surface Mount 20-SSO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 1019927-ATA5724P3C-TKQY 870-ATA5724P3C-TKQY ATA5724P3C-TKQY ATA5724P3C-TKQY
Product Name RF Receivers - ATA5724P3C-TKQY 433MHZ Rf Receiver RF and Wireless - RF Receivers RF Receivers
Package Type 20-SSO Tape & Reel (TR) Surface Mount; Surface Mount Surface Mount; 20-LSSOP (0.173\", 4.40mm Width)
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Sensitivity -113 dBm -113 dBm -113 dBm
Operating Frequency 433 MHz 433 MHz 433 MHz
Supply Voltage 4.5 to 5.5 volts 5.5 to 4.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC640AN - 883711-MC74HC640AN - Win Source Electronics
Specs
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
Wireless Receiver - RF Rx SW922-4S 24VDC - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 916 MHz
View Details
RF Receivers - MICRF008YM - 003576-MICRF008YM - Win Source Electronics
Microchip Technology, Inc.
Specs
Package Type 8-SOIC
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -95 dBm
View Details
3 suppliers