Manufacturer: Microchip Technology
Win Source Part Number: 769124-ATA5723P3C-TK
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: 20-LSSOP (0.173", 4.40mm Width)
Applications: General
Frequency: 315MHz
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Interface: PCB, Surface Mount
Sensitivity: -113dBm
Modulation or Protocol: ASK, FSK
Current - Receiving: 11mA
Antenna Connector: PCB, Surface Mount
Part Status: Obsolete(EOL)
Family Name: ATA5723C
Categories: RF/IF and RFID
Manufacturer Package: 20-SSO
Data Rate (Maximum): 10 kbps
Alternative Parts (Cross-Reference): TDA5230XUMA1; TDA5212XT; MAX1471ATJ; TDA7210VXUMA1;
Introduction Date: September 27, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
RF RCVR UHF 312MHZ-318MHZ 20SSO Product overview: ATA5723P3C-TKQY from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 312MHZ, 318MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 312MHZ, 318MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5723P3C-TKQY can be used for catalog matching and distributor lookup.
RF RCVR UHF 312MHZ-318MHZ 20SSO
- RF Receiver UHF, ASK, FSK 312MHz ~ 318MHz -113dBm 10kbps PCB, Surface Mount 20-SSO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 769124-ATA5723P3C-TKQY | 870-ATA5723P3C-TKQY | ATA5723P3C-TKQY | ATA5723P3C-TKQY |
| Product Name | RF Receivers - ATA5723P3C-TKQY | 312MHZ 318MHZ Rf Receiver | RF and Wireless - RF Receivers | RF Receivers |
| Operating Temperature | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) |
| Sensitivity | -113 dBm | -113 dBm | -113 dBm | |
| Operating Frequency | 315 MHz | 312 to 318 MHz | 312 to 318 MHz | |
| Supply Voltage | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | |
| Applications | General Purpose | General Purpose |