Microchip Technology, Inc. 433MHZ Rf Receiver ATA5722C-PLQW

Description
RF RECEIVER ASK/FSK 433MHZ 48QFN Product overview: ATA5722C-PLQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5722C-PLQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF RECEIVER ASK/FSK 433MHZ 48QFN Product overview: ATA5722C-PLQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5722C-PLQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
433MHZ Rf Receiver - 870-ATA5722C-PLQW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
433MHZ Rf Receiver
870-ATA5722C-PLQW
433MHZ Rf Receiver 870-ATA5722C-PLQW
RF RECEIVER ASK/FSK 433MHZ 48QFN Product overview: ATA5722C-PLQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5722C-PLQW can be used for catalog matching and distributor lookup.

RF RECEIVER ASK/FSK 433MHZ 48QFN Product overview: ATA5722C-PLQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5722C-PLQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - ATA5722C-PLQW - 862237-ATA5722C-PLQW - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - ATA5722C-PLQW
862237-ATA5722C-PLQW
RF Receivers - ATA5722C-PLQW 862237-ATA5722C-PLQW
Manufacturer: Microchip Technology Win Source Part Number: 862237-ATA5722C-PLQW Features: series RF Receiver ASK, FSK 433MHz - - PCB, Surface Mount 48-QFN (7x7) Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA5722C-PLQW-ND, ATA5722C-PLQWTR, ATA5722C-PLQWDKR, ATA5722C-PLQWCT

Manufacturer: Microchip Technology
Win Source Part Number: 862237-ATA5722C-PLQW
Features: series RF Receiver ASK, FSK 433MHz - - PCB, Surface Mount 48-QFN (7x7)
Package: Reel - TR
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 48-QFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ATA5722C-PLQW-ND, ATA5722C-PLQWTR, ATA5722C-PLQWDKR, ATA5722C-PLQWCT

Buy Now Datasheet
RF Receivers - ATA5722C-PLQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
ATA5722C-PLQW
RF Receivers ATA5722C-PLQW
- RF Receiver ASK, FSK 433MHz PCB, Surface Mount 48-QFN (7x7)

- RF Receiver ASK, FSK 433MHz PCB, Surface Mount 48-QFN (7x7)

Buy Now Datasheet
RF and Wireless - RF Receivers - ATA5722C-PLQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
ATA5722C-PLQW
RF and Wireless - RF Receivers ATA5722C-PLQW
RF RECEIVER ASK/FSK 433MHZ 48QFN

RF RECEIVER ASK/FSK 433MHZ 48QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-ATA5722C-PLQW 862237-ATA5722C-PLQW ATA5722C-PLQW ATA5722C-PLQW
Product Name 433MHZ Rf Receiver RF Receivers - ATA5722C-PLQW RF Receivers RF and Wireless - RF Receivers
Applications General Purpose General Purpose
Package Type Tape & Reel (TR) Surface Mount; Surface Mount Surface Mount; 48-VFQFN Exposed Pad Surface Mount; Surface Mount
Communication Interface PCB, Surface Mount
RF Modulation ASK, FSK
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - MAX3471CUA - 881594-MAX3471CUA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
RF Receivers - RXM-GPS-SG-B - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; Module
Features RoHS
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F)
View Details
RTM Series Monopulse Receiver - RTM-16020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 160 MHz
RF Connectors SMA
View Details