Microchip Technology, Inc. RF Receivers - ATA5721C-PLQW ATA5721C-PLQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019923-ATA5721C-PLQ W Packaging: Reel - TR Applications: General Purpose Frequency: 315MHz Data Interface: PCB, Surface Mount Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019923-ATA5721C-PLQ W Packaging: Reel - TR Applications: General Purpose Frequency: 315MHz Data Interface: PCB, Surface Mount Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - ATA5721C-PLQW - 1019923-ATA5721C-PLQW - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - ATA5721C-PLQW
1019923-ATA5721C-PLQW
RF Receivers - ATA5721C-PLQW 1019923-ATA5721C-PLQW
Manufacturer: Microchip Technology Win Source Part Number: 1019923-ATA5721C-PLQ W Packaging: Reel - TR Applications: General Purpose Frequency: 315MHz Data Interface: PCB, Surface Mount Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1019923-ATA5721C-PLQW
Packaging: Reel - TR
Applications: General Purpose
Frequency: 315MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 315MHZ Rf Receiver - 870-ATA5721C-PLQW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 315MHZ Rf Receiver
870-ATA5721C-PLQW
SMD 315MHZ Rf Receiver 870-ATA5721C-PLQW
RF RECEIVER ASK/FSK 315MHZ SMD Product overview: ATA5721C-PLQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 315MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, SMD, 315MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5721C-PLQW can be used for catalog matching and distributor lookup.

RF RECEIVER ASK/FSK 315MHZ SMD Product overview: ATA5721C-PLQW from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 315MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, SMD, 315MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5721C-PLQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - ATA5721C-PLQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
ATA5721C-PLQW
RF Receivers ATA5721C-PLQW
- RF Receiver ASK, FSK 315MHz PCB, Surface Mount SMD

- RF Receiver ASK, FSK 315MHz PCB, Surface Mount SMD

Buy Now Datasheet
RF and Wireless - RF Receivers - ATA5721C-PLQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
ATA5721C-PLQW
RF and Wireless - RF Receivers ATA5721C-PLQW
RF RECEIVER ASK/FSK 315MHZ SMD

RF RECEIVER ASK/FSK 315MHZ SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 1019923-ATA5721C-PLQW 870-ATA5721C-PLQW ATA5721C-PLQW ATA5721C-PLQW
Product Name RF Receivers - ATA5721C-PLQW SMD 315MHZ Rf Receiver RF Receivers RF and Wireless - RF Receivers
Package Type SMD Tape & Reel (TR) Surface Mount; 1204 (3210 Metric) Surface Mount; Surface Mount
Operating Frequency 315 MHz 315 MHz 315 MHz
Applications General Purpose General Purpose
Communication Interface PCB, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - MCP2004-E/SN - 1220993-MCP2004-E/SN - Win Source Electronics
Specs
Package Type Surface Mount; SMD
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Supply Voltage 6 to 27 volts
View Details
3 suppliers
Wireless Receiver - RF Rx EN868-2W-s-RS232 - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details