Microchip Technology, Inc. 180MHZ Embedded Microprocessor MPU AT91SAM9XE256B-CU

Description
IC MPU SAM9XE 180MHZ 217LFBGA Product overview: AT91SAM9XE256B-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 180MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT91SAM9XE256B-C U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU SAM9XE 180MHZ 217LFBGA Product overview: AT91SAM9XE256B-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 180MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT91SAM9XE256B-C U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
180MHZ Embedded Microprocessor MPU - 694-AT91SAM9XE256B-CU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180MHZ Embedded Microprocessor MPU
694-AT91SAM9XE256B-CU
180MHZ Embedded Microprocessor MPU 694-AT91SAM9XE256B-CU
IC MPU SAM9XE 180MHZ 217LFBGA Product overview: AT91SAM9XE256B-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 180MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT91SAM9XE256B-C U can be used for catalog matching and distributor lookup.

IC MPU SAM9XE 180MHZ 217LFBGA Product overview: AT91SAM9XE256B-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 180MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT91SAM9XE256B-CU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1352612-AT91SAM9XE256B-CU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1352612-AT91SAM9XE256B-CU
Integrated Circuits (ICs) - Embedded - Microprocessors 1352612-AT91SAM9XE256B-CU
Win Source Part Number: 1352612-AT91SAM9XE25 6B-CU Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: SAM9XE Package: Tray Product Status: Active Package / Case: 217-LFBGA Supplier Device Package: 217-LFBGA (15x15) Base Product Number: AT91SAM9 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 180MHz Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: SDRAM, SRAM Graphics Acceleration: No USB: USB 2.0 (3) Additional Interfaces: EBI/EMI, I²C, ISI, MMC/SD/SDIO, SPI, SSC, UART/USART Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100Mbps Voltage - I/O: 1.8V, 2.5V, 3.3V

Win Source Part Number: 1352612-AT91SAM9XE256B-CU
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: SAM9XE
Package: Tray
Product Status: Active
Package / Case: 217-LFBGA
Supplier Device Package: 217-LFBGA (15x15)
Base Product Number: AT91SAM9
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 180MHz
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: SDRAM, SRAM
Graphics Acceleration: No
USB: USB 2.0 (3)
Additional Interfaces: EBI/EMI, I²C, ISI, MMC/SD/SDIO, SPI, SSC, UART/USART
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100Mbps
Voltage - I/O: 1.8V, 2.5V, 3.3V

Buy Now Datasheet
Microprocessors - AT91SAM9XE256B-CU-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
AT91SAM9XE256B-CU-ND
Microprocessors AT91SAM9XE256B-CU-ND
ARM926EJ-S Microprocessor IC SAM9XE 1 Core, 32-Bit 180MHz 217-LFBGA (15x15)

ARM926EJ-S Microprocessor IC SAM9XE 1 Core, 32-Bit 180MHz 217-LFBGA (15x15)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AT91SAM9XE256B-CU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AT91SAM9XE256B-CU
Integrated Circuits (ICs) - Embedded - Microprocessors AT91SAM9XE256B-CU
IC MPU SAM9XE 180MHZ 217LFBGA

IC MPU SAM9XE 180MHZ 217LFBGA

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
AT91SAM9XE256B-CU
Microprocessors - MPU AT91SAM9XE256B-CU
Microprocessors - MPU BGA, Green IND MCU

Microprocessors - MPU BGA, Green IND MCU

Buy Now Datasheet
Embedded - Microprocessors - AT91SAM9XE256B-CU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AT91SAM9XE256B-CU
Embedded - Microprocessors AT91SAM9XE256B-CU
IC MCU 32BIT 256KB FLASH 217BGA

IC MCU 32BIT 256KB FLASH 217BGA

Supplier's Site Datasheet
Microprocessors - AT91SAM9XE256B-CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AT91SAM9XE256B-CU
Microprocessors AT91SAM9XE256B-CU
ARM926EJ-S Microprocessor IC SAM9XE 1 Core, 32-Bit 180MHz 217-LFBGA (15x15)

ARM926EJ-S Microprocessor IC SAM9XE 1 Core, 32-Bit 180MHz 217-LFBGA (15x15)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AT91SAM9XE256B-CU 1352612-AT91SAM9XE256B-CU AT91SAM9XE256B-CU-ND AT91SAM9XE256B-CU AT91SAM9XE256B-CU AT91SAM9XE256B-CU AT91SAM9XE256B-CU
Product Name 180MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU Embedded - Microprocessors Microprocessors
Supply Voltage 1.8 V 1.8V, 2.5V, 3.3V 1.8V; 2.5V; 3.3V
Package Type Other; Tray Other; 217-LFBGA BGA; Other; 217-LFBGA
Pin Count 217 217
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC440GX-3CA500C - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 440GX
View Details
AM1707 Sitara Processor - AM1707BZKBT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
3 suppliers
400MHZ Embedded Microprocessor MPU - 694-AT91SAM9X25-CU - ERSAELECTRONICS PTE. LTD.
Specs
Microprocessor Family SAM9X
Supply Voltage 1 V
Package Type Other; Tray
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details