Linx Technologies LR Series - 315MHz RF Transmitter Module TXM-315-LR

Description
LR Series RF Transmitter and Receiver Modules Longer Range Transmitters and Receivers for Digital Data Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or compatible Linx transmitter for reliable one-way wireless communication at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. Benefits Attain longer range: send or receive digital data from up to 3,000 feet (914 meters) away when used with another LR Series or LT Series module Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested
Datasheet
Description
LR Series RF Transmitter and Receiver Modules Longer Range Transmitters and Receivers for Digital Data Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or compatible Linx transmitter for reliable one-way wireless communication at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. Benefits Attain longer range: send or receive digital data from up to 3,000 feet (914 meters) away when used with another LR Series or LT Series module Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LR Series - 315MHz RF Transmitter Module - TXM-315-LR - Linx Technologies
Merlin, OR, USA
LR Series - 315MHz RF Transmitter Module
TXM-315-LR
LR Series - 315MHz RF Transmitter Module TXM-315-LR
LR Series RF Transmitter and Receiver Modules Longer Range Transmitters and Receivers for Digital Data Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or compatible Linx transmitter for reliable one-way wireless communication at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. Benefits Attain longer range: send or receive digital data from up to 3,000 feet (914 meters) away when used with another LR Series or LT Series module Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested

LR Series RF Transmitter and Receiver Modules

Longer Range Transmitters and Receivers for Digital Data

Send or receive digital data, control or command information with LR Series transmitter and receiver modules. Use the receiver with a matching or compatible Linx transmitter for reliable one-way wireless communication at 315MHz, 418MHz or 433MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price.

Benefits

  • Attain longer range: send or receive digital data from up to 3,000 feet (914 meters) away when used with another LR Series or LT Series module
  • Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming
  • Save power: low current consumption compared to competing modules extends battery life
  • Simplify design: modules and antennas are the only RF components you need; no tuning required
  • Streamline production: save time and money with modules that are already tested
Supplier's Site Datasheet
RF Transmitters - TXM-315-LR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
TXM-315-LR
RF Transmitters TXM-315-LR
RF Transmitter ASK, OOK 315MHz -4dBm ~ 4dBm 10kbps Castellation Antenna 8-SMD Module

RF Transmitter ASK, OOK 315MHz -4dBm ~ 4dBm 10kbps Castellation Antenna 8-SMD Module

Buy Now Datasheet

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd.
Product Category RF Modules RF Transmitters
Product Number TXM-315-LR TXM-315-LR
Product Name LR Series - 315MHz RF Transmitter Module RF Transmitters
Device Type Transmitter
RF Modulation On-Off Keyed
Features RoHS RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 315 MHz 315 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1942926 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
Interface Type 2-wire
View Details
2.4 GHz 802.11ax Wi-Fi Front End Module - QPF4288 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 2400 to 2500 MHz
View Details
Digital Antenna System Radio Frequency Module -  - Nokia
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Package Type Rack mount
View Details
OEM USB WiFi Modules - WiFiHU-a - Radicom Research, Inc.
Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details