Microchip Technology, Inc. 600V/Dual switch/Si Mosfet modules APTML602U12R020T3AG

Description
MOSFETs Low RDSon Low input and Miller capacitance Low gate charge Avalanche energy rated Very rugged Kelvin source for easy drive Low stray inductance Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Internal thermistor for temperature monitoring (optional) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Dual switch VDSS (V): 600 RDSon (mR) typ: 125 Current (A) Tc=80C: 33 Silicon type: MOSFET Package: SP3F
Datasheet
Description
MOSFETs Low RDSon Low input and Miller capacitance Low gate charge Avalanche energy rated Very rugged Kelvin source for easy drive Low stray inductance Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Internal thermistor for temperature monitoring (optional) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Dual switch VDSS (V): 600 RDSon (mR) typ: 125 Current (A) Tc=80C: 33 Silicon type: MOSFET Package: SP3F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V/Dual switch/Si Mosfet modules - APTML602U12R020T3AG - Microchip Technology, Inc.
Chandler, AZ, United States
600V/Dual switch/Si Mosfet modules
APTML602U12R020T3AG
600V/Dual switch/Si Mosfet modules APTML602U12R020T3AG
MOSFETs Low RDSon Low input and Miller capacitance Low gate charge Avalanche energy rated Very rugged Kelvin source for easy drive Low stray inductance Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Internal thermistor for temperature monitoring (optional) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Dual switch VDSS (V): 600 RDSon (mR) typ: 125 Current (A) Tc=80C: 33 Silicon type: MOSFET Package: SP3F
  • MOSFETs
  • Low RDSon
  • Low input and Miller capacitance
  • Low gate charge
  • Avalanche energy rated
  • Very rugged
  • Kelvin source for easy drive
  • Low stray inductance
  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Internal thermistor for temperature monitoring (optional)
  • Low junction to case thermal resistance
  • RoHS Compliant

Additional Features

    • Configuration: Dual switch
    • VDSS (V): 600
    • RDSon (mR) typ: 125
    • Current (A) Tc=80C: 33
    • Silicon type: MOSFET
    • Package: SP3F
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Semiconductor Power Modules
Product Number APTML602U12R020T3AG
Product Name 600V/Dual switch/Si Mosfet modules
Technology MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules 2-Pack - 6th-Gen V Series Model 2MBI450VH-120-80 - Fuji Electric Corp. of America
Specs
Technology IGBT
Package M276
Output Voltage 1200 volts
View Details
MOSFET Modules -  - Kyocera Corporation
Kyocera Corporation
Specs
Technology MOSFET
View Details
flow PIM® 1 Power Module - 10-FY12PMA025M702-P589A71 - Vincotech GmbH
Specs
Technology IGBT; IGBT M7
Configuration PIM (CIB)
Output Voltage 1200 volts
View Details