Microchip Technology, Inc. 1000V/Single switch/Si Mosfet modules APTML100U60R020T1AG

Description
MOSFETs Low RDSon Low input and Miller capacitance Low gate charge Avalanche energy rated Very rugged Kelvin source for easy drive Low stray inductance Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Internal thermistor for temperature monitoring (optional) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Single switch VDSS (V): 1000 RDSon (mR) typ: 600 Current (A) Tc=80C: 14 Silicon type: MOSFET Package: SP1
Description
MOSFETs Low RDSon Low input and Miller capacitance Low gate charge Avalanche energy rated Very rugged Kelvin source for easy drive Low stray inductance Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Internal thermistor for temperature monitoring (optional) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Single switch VDSS (V): 1000 RDSon (mR) typ: 600 Current (A) Tc=80C: 14 Silicon type: MOSFET Package: SP1
Datasheet
Datasheet Summary
Powered by GS/AI

The APTML100U60R020T1AG is a single switch silicon MOSFET module designed for high-voltage applications with a maximum drain-source breakdown voltage of 1000V. It features a low on-resistance of 720 mOc, which is typical at a junction temperature of 25¬8C, and can handle a continuous drain current of 14A at a case temperature of 80¬8C. The module supports pulsed drain currents up to 74A. This device is suitable for applications such as electronic loads dedicated to power supplies and battery discharge testing. It incorporates an internal thermistor for temperature monitoring and is built on an AlN substrate to enhance thermal performance. The module is designed for direct mounting to heatsinks, facilitating effective heat dissipation. The APTML100U60R020T1AG is RoHS compliant and offers low stray inductance, making it suitable for high-frequency operations. It also allows for easy series and parallel combinations to improve power and voltage capabilities. The product is sensitive to electrostatic discharge, necessitating proper handling procedures.

Datasheet Summary
Powered by GS/AI

The APTML100U60R020T1AG is a single switch silicon MOSFET module designed for high-voltage applications with a maximum drain-source breakdown voltage of 1000V. It features a low on-resistance of 720 mOc, which is typical at a junction temperature of 25¬8C, and can handle a continuous drain current of 14A at a case temperature of 80¬8C. The module supports pulsed drain currents up to 74A. This device is suitable for applications such as electronic loads dedicated to power supplies and battery discharge testing. It incorporates an internal thermistor for temperature monitoring and is built on an AlN substrate to enhance thermal performance. The module is designed for direct mounting to heatsinks, facilitating effective heat dissipation. The APTML100U60R020T1AG is RoHS compliant and offers low stray inductance, making it suitable for high-frequency operations. It also allows for easy series and parallel combinations to improve power and voltage capabilities. The product is sensitive to electrostatic discharge, necessitating proper handling procedures.

Suppliers

Company
Product
Description
Supplier Links
1000V/Single switch/Si Mosfet modules - APTML100U60R020T1AG - Microchip Technology, Inc.
Chandler, AZ, United States
1000V/Single switch/Si Mosfet modules
APTML100U60R020T1AG
1000V/Single switch/Si Mosfet modules APTML100U60R020T1AG
MOSFETs Low RDSon Low input and Miller capacitance Low gate charge Avalanche energy rated Very rugged Kelvin source for easy drive Low stray inductance Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Internal thermistor for temperature monitoring (optional) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Single switch VDSS (V): 1000 RDSon (mR) typ: 600 Current (A) Tc=80C: 14 Silicon type: MOSFET Package: SP1
  • MOSFETs
  • Low RDSon
  • Low input and Miller capacitance
  • Low gate charge
  • Avalanche energy rated
  • Very rugged
  • Kelvin source for easy drive
  • Low stray inductance
  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Internal thermistor for temperature monitoring (optional)
  • Low junction to case thermal resistance
  • RoHS Compliant

Additional Features

    • Configuration: Single switch
    • VDSS (V): 1000
    • RDSon (mR) typ: 600
    • Current (A) Tc=80C: 14
    • Silicon type: MOSFET
    • Package: SP1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Semiconductor Power Modules
Product Number APTML100U60R020T1AG
Product Name 1000V/Single switch/Si Mosfet modules
Technology MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules IPM - 6th-Gen V Series Model 6MBP50VFN120-50 - Fuji Electric Corp. of America
Specs
Technology IGBT; Intelligent Power Module (IPM)
Package P636
Output Voltage 1200 volts
View Details
1000V/Full bridge/Si Mosfet modules - APTM100H45FT3G-Module - Microchip Technology, Inc.
Specs
Technology MOSFET
Configuration Full Bridge
Output Voltage 1000 volts
View Details
flow PIM® 0 Power Module - 10-FZ12PMA010M701-P849A288 - Vincotech GmbH
Specs
Technology IGBT; IGBT M7
Configuration PIM (CIB)
Output Voltage 1200 volts
View Details