Microchip Technology, Inc. 650V/Full bridge/IGBT modules APTGLQ200H65G-Module

Description
IGBT 3 fast Low voltage drop Low leakage current Low switching losses Kelvin emitter for easy drive Low stray inductance Stable temperature behavior Very rugged Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Internal thermistor for temperature monitoring (optional) Easy paralleling due to positive TC of VCEsat Low profile RoHS Compliant Additional Features Configuration: Full bridge VCES (V): 650 VCESat (V): 1.85 Current (A) Tc=80C: 200 Silicon type: TRENCH 3 FAST Package: SP6C
Datasheet
Description
IGBT 3 fast Low voltage drop Low leakage current Low switching losses Kelvin emitter for easy drive Low stray inductance Stable temperature behavior Very rugged Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Internal thermistor for temperature monitoring (optional) Easy paralleling due to positive TC of VCEsat Low profile RoHS Compliant Additional Features Configuration: Full bridge VCES (V): 650 VCESat (V): 1.85 Current (A) Tc=80C: 200 Silicon type: TRENCH 3 FAST Package: SP6C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
650V/Full bridge/IGBT modules - APTGLQ200H65G-Module - Microchip Technology, Inc.
Chandler, AZ, United States
650V/Full bridge/IGBT modules
APTGLQ200H65G-Module
650V/Full bridge/IGBT modules APTGLQ200H65G-Module
IGBT 3 fast Low voltage drop Low leakage current Low switching losses Kelvin emitter for easy drive Low stray inductance Stable temperature behavior Very rugged Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Internal thermistor for temperature monitoring (optional) Easy paralleling due to positive TC of VCEsat Low profile RoHS Compliant Additional Features Configuration: Full bridge VCES (V): 650 VCESat (V): 1.85 Current (A) Tc=80C: 200 Silicon type: TRENCH 3 FAST Package: SP6C
  • IGBT 3 fast
  • Low voltage drop
  • Low leakage current
  • Low switching losses
  • Kelvin emitter for easy drive
  • Low stray inductance
  • Stable temperature behavior
  • Very rugged
  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • Internal thermistor for temperature monitoring (optional)
  • Easy paralleling due to positive TC of VCEsat
  • Low profile
  • RoHS Compliant

Additional Features

    • Configuration: Full bridge
    • VCES (V): 650
    • VCESat (V): 1.85
    • Current (A) Tc=80C: 200
    • Silicon type: TRENCH 3 FAST
    • Package: SP6C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Semiconductor Power Modules
Product Number APTGLQ200H65G-Module
Product Name 650V/Full bridge/IGBT modules
Technology IGBT
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules Chopper - 5th-Gen U Series Model 1MBI100U4F-120L-50 - Fuji Electric Corp. of America
Specs
Technology IGBT
Package M262
Output Voltage 1200 volts
View Details
Intelligent Power Modules (IPM) - IRSM807-045MH - Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
Configuration Half-Bridge; Half-Bridge
Package QFN 8x9
View Details
650V/Full bridge/IGBT modules - APTGLQ100H65T3G-Module - Microchip Technology, Inc.
Specs
Technology IGBT
Configuration Full Bridge
Output Current 100 amps
View Details
flow PIM® 1 Power Module - 10-FY12PNA035M7-P589C78 - Vincotech GmbH
Specs
Technology IGBT; IGBT M7
Configuration PIM (CIB)
Output Voltage 1200 volts
View Details