Microchip Technology, Inc. 1000V/Buck chopper/Si Mosfet modules APT26M100JCU3-Module

Description
MOSFETs Low RDSon Low input and Miller capacitance Low gate charge Avalanche energy rated Very rugged Kelvin source for easy drive Low stray inductance Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Internal thermistor for temperature monitoring (optional) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Buck chopper VDSS (V): 1000 RDSon (mR) typ: 330 Current (A) Tc=80C: 20 Silicon type: MOS 8 Package: SOT227
Datasheet
Description
MOSFETs Low RDSon Low input and Miller capacitance Low gate charge Avalanche energy rated Very rugged Kelvin source for easy drive Low stray inductance Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Internal thermistor for temperature monitoring (optional) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Buck chopper VDSS (V): 1000 RDSon (mR) typ: 330 Current (A) Tc=80C: 20 Silicon type: MOS 8 Package: SOT227
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000V/Buck chopper/Si Mosfet modules - APT26M100JCU3-Module - Microchip Technology, Inc.
Chandler, AZ, United States
1000V/Buck chopper/Si Mosfet modules
APT26M100JCU3-Module
1000V/Buck chopper/Si Mosfet modules APT26M100JCU3-Module
MOSFETs Low RDSon Low input and Miller capacitance Low gate charge Avalanche energy rated Very rugged Kelvin source for easy drive Low stray inductance Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Internal thermistor for temperature monitoring (optional) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Buck chopper VDSS (V): 1000 RDSon (mR) typ: 330 Current (A) Tc=80C: 20 Silicon type: MOS 8 Package: SOT227
  • MOSFETs
  • Low RDSon
  • Low input and Miller capacitance
  • Low gate charge
  • Avalanche energy rated
  • Very rugged
  • Kelvin source for easy drive
  • Low stray inductance
  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Internal thermistor for temperature monitoring (optional)
  • Low junction to case thermal resistance
  • RoHS Compliant

Additional Features

    • Configuration: Buck chopper
    • VDSS (V): 1000
    • RDSon (mR) typ: 330
    • Current (A) Tc=80C: 20
    • Silicon type: MOS 8
    • Package: SOT227
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Semiconductor Power Modules
Product Number APT26M100JCU3-Module
Product Name 1000V/Buck chopper/Si Mosfet modules
Technology MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules 2-Pack - 6th-Gen V Series Model 2MBI900VXA-120P-50 - Fuji Electric Corp. of America
Specs
Technology IGBT
Package M271
Output Voltage 1200 volts
View Details
Intelligent Power Modules (IPM) - IM828-XCC - Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
Configuration Three Phase; 3 Phase Open Emitter
Package DIP 36x23D
View Details
600V/Vienna Rectifier/Si Mosfet modules - MSCC60VRM45TAPG-Module - Microchip Technology, Inc.
Specs
Technology MOSFET
Output Voltage 600 volts
Output Current 40 amps
View Details
flow 90PACK 1 Power Module - 10-R1126PA035M7-P700F70 - Vincotech GmbH
Specs
Technology IGBT; IGBT M7
Configuration Six-Pack
Output Voltage 1200 volts
View Details